EN
  • EN
  • DE

STL4LN80K5

Part No STL4LN80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 3A PWRFLAT VHV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 3A (Tc) 38W (Tc) Surface Mount
Manufacturer STMicroelectronics
Series MDmesh™ K5
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Family Name STL4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-17146-6, 497-17146-1, 497-17146-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935448-STL4LN80K5
Ultra Librarian 3D Model Ultra Librarian STL4LN80K5 CAD Model

Description

STL4LN80K5 - N-channel 800 V, 4 Ω typ., 3 A SuperMESH™ K5 Power MOSFET in a PowerFLAT 5x6 package from STMicroelectronics

The STL4LN80K5 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This device is part of the SuperMESH™ K5 family, which is renowned for its excellent RDS(on) area ratio and reduced gate charge, making it a perfect choice for high efficiency and power density applications.

With a drain-source voltage (V<sub>DS) of 800 V, the STL4LN80K5 is capable of handling high voltage operations, which is essential for power supply applications. It features a low threshold voltage (V<sub>GS(th)) that ensures low gate drive requirements, thus enabling the use of simpler and more efficient driving circuits.

The on-resistance (R<sub>DS(on)) of this MOSFET is as low as 4 Ω typical, which translates to reduced conduction losses. This characteristic, combined with a continuous drain current (I<sub>D) of 3 A, makes the STL4LN80K5 a robust component for power conversion tasks. The device's high dv/dt capability ensures reliability under fast-switching scenarios, further enhancing its performance in switching applications.

Encased in a compact PowerFLAT 5x6 package, the STL4LN80K5 boasts a space-saving design that does not compromise on thermal performance. Its package is engineered for minimal lead inductance, which helps in reducing switching losses. The surface-mount package is ideal for modern, high-density circuit board designs where space is at a premium.

Applications for the STL4LN80K5 are diverse and include switch-mode power supplies (SMPS), LED lighting, high-efficiency converters, and power management systems. Its ability to operate efficiently at high voltages makes it suitable for industrial power applications, including motor drives and solar inverters.

STMicroelectronics' commitment to environmental sustainability is evident in the STL4LN80K5, as it is designed to meet the stringent demands of energy-saving and eco-design directives. With its advanced technology, the STL4LN80K5 stands out as a reliable and efficient solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,785 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess