EN
  • EN
  • DE

STL6NK55Z

Part No STL6NK55Z
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 550V - 1.2ohm- 5.2A PowerFLAT™ Zener-Protected SuperMESH™Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261335-STL6NK55Z
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STL6NK55Z CAD Model

Description

  

STL6NK55Z Power MOSFET by STMicroelectronics

  

The STL6NK55Z is a high-performance N-channel Power MOSFET produced by the renowned semiconductor manufacturer STMicroelectronics. This advanced power MOSFET is designed to meet the rigorous demands of modern electronic circuits, offering both high efficiency and reliability for a wide range of applications.

  

Key Features:

  
        
  • Low On-Resistance: The STL6NK55Z boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  •     
  • High Switching Speed: Engineered for fast switching performance, this MOSFET enables high-speed operation, making it suitable for high-frequency power switching applications.
  •     
  • Power Dissipation: With a maximum power dissipation of 45W, this component can handle significant amounts of power, making it ideal for high-power applications.
  •     
  • Breakdown Voltage: The STL6NK55Z has a drain-source breakdown voltage (VDSS) of 550V, providing a wide safety margin for applications that experience high voltage transients.
  •     
  • Extended Temperature Range: This MOSFET can operate over a broad temperature range, ensuring stability and performance even under extreme conditions.
  •   
  

Applications:

  

The STL6NK55Z is versatile and can be used in a variety of applications. It is particularly well-suited for:

  
        
  • Switch Mode Power Supplies (SMPS)
  •     
  • LED Lighting
  •     
  • DC-DC Converters
  •     
  • Motor Control Circuits
  •     
  • High-Efficiency Power Management Systems
  •   
  

Quality and Reliability:

  

STMicroelectronics is committed to providing high-quality products. The STL6NK55Z Power MOSFET is built to the highest standards, ensuring both quality and reliability. It is designed to meet the stringent requirements of the industrial and consumer markets, where performance and longevity are of utmost importance.

  

Support and Resources:

  

STMicroelectronics provides extensive technical support and resources for the STL6NK55Z. Engineers and designers can access datasheets, application notes, and design tools on the STMicroelectronics website to facilitate the integration of this MOSFET into their designs.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Panasonic
Lowest to $26.8133
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.5685
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Lowest to $10.3384
Maxim Integrated
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess