EN
  • EN
  • DE

STL70N4LLF5

Part No STL70N4LLF5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 40V 70A Automotive 8-Pin Power Flat T/R / MOSFET N-CH 40V 18A PWRFLAT 6X5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 13nC @ 4.5V
Max Input Capacitance 1800pF @ 25V
Maximum Gate-Source Voltage ±22V
Power Dissipation (Max) 72W (Tc)
Maximum Rds On at Id,Vgs 6.5 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (6x5)
Dimension 8-PowerVDFN
Win Source Part Number 042922-STL70N4LLF5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STL70N4LLF5
Introduction Date December 01, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STL70N4LLF5 CAD Model

Description

STL70N4LLF5 - STMicroelectronics

The STL70N4LLF5 is a cutting-edge N-channel 40V - 0.0017 ohm - 80A STripFET™ F5 Power MOSFET, manufactured by STMicroelectronics, a global semiconductor leader known for its state-of-the-art electronic components. This MOSFET is designed using the fifth generation of ST’s proprietary STripFET technology, which offers an excellent balance of power density and energy efficiency, making it an ideal choice for high-performance power management applications.

With its low on-resistance of just 0.0017 ohms and a high continuous drain current rating of 80A, the STL70N4LLF5 is optimized for applications that demand high efficiency and reliability. The device is housed in a PowerFLAT 5x6 package, which not only provides a compact footprint but also ensures a low profile, making it suitable for space-constrained applications.

The STL70N4LLF5 boasts a threshold voltage (Vgs th) as low as 1.0V (typ.), which allows for reduced gate drive requirements and further enhances its energy-efficient performance. Moreover, its 100% avalanche tested design ensures robustness and reliability in harsh environments, making it an excellent choice for automotive, industrial, and high-performance computing applications.

Key features of the STL70N4LLF5 include:

  • Exceptionally low on-resistance (RDS(on))
  • High drain current (ID) of 80A
  • Low threshold voltage for efficient gate driving
  • PowerFLAT 5x6 package for a compact and low-profile design
  • High ruggedness with 100% avalanche testing

This MOSFET is designed to meet the stringent requirements of a wide range of applications, including switch-mode power supplies (SMPS), motor control, lighting, automotive systems, and other power-intensive and energy-sensitive applications. With its advanced technology, the STL70N4LLF5 from STMicroelectronics provides a reliable and efficient solution for designers looking to enhance system performance while minimizing energy consumption and heat generation.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1984 $59.9200
120+ $0.9833 $117.9960
185+ $0.9526 $176.2310
255+ $0.9218 $235.0590
325+ $0.8911 $289.6075
435+ $0.7990 $347.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess