EN
  • EN
  • DE
  • IT

STL80N75F6

Part No STL80N75F6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 75V 18A POWERFLAT56
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 100nC @ 10V
Max Input Capacitance 7120pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 80W (Tc)
Maximum Rds On at Id,Vgs 6.3 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 031210-STL80N75F6
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STL80N75F6 CAD Model

Description

STL80N75F6 Power MOSFET by STMicroelectronics

The STL80N75F6 is a high-performance Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is a part of the STripFET F6 series, which is known for its low on-resistance and low gate charge. The STL80N75F6 is designed to meet the efficiency requirements in a wide range of electronic applications, making it a versatile choice for designers.

Key Features:

  • Low On-Resistance: The STL80N75F6 boasts an exceptionally low on-resistance (R<sub>DS(on)), which results in reduced conduction losses, enhancing the overall efficiency of the application it is used in.
  • High Current Capability: With a continuous drain current (I<sub>D) of 80A, this MOSFET can handle high-power applications with ease.
  • High Switching Efficiency: The low gate charge (Q<sub>g) and capacitance profile of the STL80N75F6 enable fast switching, which is crucial for applications that require high efficiency and power density.
  • Robust Thermal Performance: The MOSFET comes in a PowerFLAT 5x6 package, which is designed for a low thermal resistance, ensuring the device remains cool under heavy loads.
  • Wide Range of Applications: It is suitable for a plethora of applications including, but not limited to, Switch Mode Power Supplies (SMPS), high-efficiency DC-DC converters, motor control, and lighting solutions.

Technical Specifications:

  • Voltage Rating (V<sub>DS): 75V
  • Drain-source On-resistance (R<sub>DS(on)): Typ. 6.4 mΩ
  • Continuous Drain Current (I<sub>D): 80A
  • Gate Charge (Q<sub>g): Typ. 47 nC
  • Power Dissipation (P<sub>D): 200W
  • Operating Temperature Range: -55°C to 175°C

The STL80N75F6 is not only powerful but also reliable, with built-in protection features that ensure long-term stability and performance. It is compliant with the RoHS directive, making it an environmentally friendly choice for your power management solutions. Whether you're designing for industrial, computing, automotive, or consumer markets, the STL80N75F6 from STMicroelectronics is an excellent choice for high-efficiency power conversion.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.6108
ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Lowest to $0.2264
Toshiba Semiconductor and Storage
Lowest to $7.3127
Toshiba Semiconductor and Storage
Lowest to $0.2608
NEC
Lowest to $1.2018
STMicroelectronics
Need more? Email Us
Renesas Electronics America
Lowest to $2.3013
ON Semiconductor
MOSFET N-CH 20V 4.5A SC70
Lowest to $1.0616

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.5992 $64.7856
44+ $2.9533 $129.9452
68+ $2.8609 $194.5412
94+ $2.7688 $260.2672
121+ $2.6764 $323.8444
162+ $2.3995 $388.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess