EN
  • EN
  • DE

STL92N10F7AG

Part No STL92N10F7AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 16A POWERFLAT  /  N-Channel 100 V 16A (Tc) 5W (Ta), 100W (Tc) Surface Mount PowerFlat™ (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101, STripFET™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 9.5Ohm @ 8A, 10V
Vgs(th) (Max) @ Id 4.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 45 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 3100 pF @ 50 V
Power Dissipation (Max) 5W (Ta), 100W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerFlat™ (5x6)
Package / Case 8-PowerVDFN
Base Product Number STL92
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-16515-1-ND,497-16515-6,497-16515-2-ND,497-STL92N10F7AGTR,497-STL92N10F7AGCT,497-16515-6-ND,497-STL92N10F7AGDKR,-497-16515-1,-497-16515-2,497-16515-1,497-16515-2,-497-16515-6
Standard Package 3,000
Win Source Part Number 1140799-STL92N10F7AG
Ultra Librarian 3D Model Ultra Librarian STL92N10F7AG CAD Model

Description

STL92N10F7AG - Advanced Power MOSFET by STMicroelectronics

The STL92N10F7AG is a high-performance, N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of the STripFET F7 series, which is known for its low on-state resistance and high switching performance. The STL92N10F7AG is specifically engineered to address the efficiency demands of modern electronic applications, including switch-mode power supplies, motor control, and power management systems.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The STL92N10F7AG boasts an exceptionally low drain-source on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of 120A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • High Switching Speed: The device features fast switching characteristics, which are critical for reducing switching losses and improving performance in high-frequency power circuits.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliable operation even under extreme conditions.
  • Low Gate Charge (Q<sub>g): A reduced gate charge allows for lower driving power and faster switching times.

Applications

  • DC/DC Converters
  • Synchronous Rectification
  • Power Supply for Servers, Telecom, and Computing
  • Motor Drives and Inverters
  • Battery Management Systems

Reliability and Performance

The STL92N10F7AG is encapsulated in an H2PAK-6 package, which offers excellent thermal performance and is suitable for compact designs. The device's robustness is further enhanced by its ability to withstand high energy pulses in the avalanche and commutation modes. This MOSFET is also characterized by a low threshold voltage, ensuring low gate drive requirements and ease of use in various circuit topologies.

STMicroelectronics' commitment to quality and performance is evident in the STL92N10F7AG Power MOSFET. It is an ideal choice for engineers looking for a reliable and efficient solution to their high-power switching needs.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1014 $50.4336
58+ $1.7243 $100.0094
90+ $1.6704 $150.3360
124+ $1.6165 $200.4460
160+ $1.5626 $250.0160
215+ $1.4010 $301.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess