EN
  • EN
  • DE

STL9N3LLH5

Part No STL9N3LLH5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 9A POWERFLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 5nC @ 4.5V
Max Input Capacitance 724pF @ 25V
Maximum Gate-Source Voltage ±22V
Power Dissipation (Max) 2W (Ta), 50W (Tc)
Maximum Rds On at Id,Vgs 19 mOhm @ 4.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (3.3x3.3)
Dimension 8-PowerVDFN
Win Source Part Number 122435-STL9N3LLH5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL9N3LLH5 CAD Model

Description

STL9N3LLH5 - STMicroelectronics Power MOSFET

The STL9N3LLH5 is a high-performance Power MOSFET produced by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This device is part of the STripFET H5 series, which is renowned for its excellent on-state resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), making it an ideal choice for a variety of power conversion applications.

With a drain-source voltage (V<sub>DS) of 30V, the STL9N3LLH5 is designed to efficiently manage power in a compact form factor. The device features a continuous drain current (I<sub>D) of 80A, ensuring it can handle high current loads with ease. One of the key benefits of this MOSFET is its low threshold voltage (V<sub>GS(th)), which allows for easy drive and operation at low gate voltages, enhancing its suitability for low voltage applications.

This MOSFET is housed in a robust and space-saving PowerFLAT 5x6 package, which not only provides excellent thermal performance but also minimizes the PCB space required. Additionally, the STL9N3LLH5 boasts a 100% avalanche tested design, ensuring reliability and robustness in harsh environments.

Applications for the STL9N3LLH5 are diverse and include DC-DC converters, motor drives, and power management systems. Its high efficiency and fast switching characteristics make it particularly well-suited for synchronous rectification in switched-mode power supplies (SMPS), where energy efficiency is critical.

STMicroelectronics has equipped the STL9N3LLH5 with advanced technology that reduces conduction losses and increases system reliability. The MOSFET's low on-state resistance minimizes power losses during conduction, while the optimized gate charge enables high-frequency operation, reducing the size of passive components and overall system cost.

In summary, the STL9N3LLH5 from STMicroelectronics is a state-of-the-art Power MOSFET that offers designers a balance of efficiency, reliability, and performance for their power conversion needs. Its advanced features and robust package make it an excellent choice for a wide range of applications, ensuring optimal system performance.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2357 $51.4211
55+ $1.8345 $100.8975
85+ $1.7771 $151.0535
117+ $1.7198 $201.2166
151+ $1.6625 $251.0375
202+ $1.4905 $301.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,293 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess