The STM1404CTNJQ6F is a robust, low-power real-time clock (RTC) with a digital frequency output, manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to provide precise time and date information, along with a programmable frequency output signal, catering to a wide array of electronic applications.
Key Features
- Accuracy: The device maintains an excellent time accuracy which is essential for applications that require precise timekeeping.
- Low Power Consumption: It is optimized for low power consumption, making it ideal for battery-powered applications.
- Frequency Output: A programmable frequency output allows the device to be used in applications that require a reference clock signal.
- Robust Design: The STM1404CTNJQ6F is designed to operate under harsh conditions, ensuring reliability and performance.
- Extended Temperature Range: It can operate over a wide temperature range, which is crucial for industrial and automotive applications.
Applications
The versatility of the STM1404CTNJQ6F makes it suitable for a broad spectrum of applications, including:
- Consumer Electronics
- Portable Devices
- Industrial Systems
- Automotive Electronics
- Networking Equipment
- Healthcare Devices
Technical Specifications
Parameter
Value
Package
SOIC-20
Voltage Supply
2.7V - 5.5V
Operating Temperature
-40°C to +85°C
Interface
Serial, I²C
Overall, the STM1404CTNJQ6F from STMicroelectronics is a reliable and versatile RTC solution that offers a blend of accuracy, low power consumption, and a programmable frequency output, making it an excellent choice for designers looking to integrate timekeeping and frequency generation functionalities into their systems.