EN
  • EN
  • DE

STM32F042F6P6TR

Part No STM32F042F6P6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 20TSSOP / MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F0
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity CAN, HDMI-CEC, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 16
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage 1.65 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 795687-STM32F042F6P6TR
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F042F6
ECCN 3A991.a.2
Country of Origin China, Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F042F6P6TR CAD Model

Description

The STM32F042F6P6TR is a high-performance microcontroller from STMicroelectronics, which belongs to their STM32F0 series. This device is based on the ARM Cortex-M0 processor, designed to offer cost-effective and power-efficient solutions for a wide range of applications. With its 48 MHz CPU speed, it strikes a balance between performance and power consumption, making it ideal for use in consumer electronics, industrial control systems, and sensor nodes, among others.

Key Features

  • Core: ARM Cortex-M0 CPU, operating at a frequency of up to 48 MHz.
  • Memory: 32 KB of Flash memory and 6 KB of SRAM, providing ample space for application code and data storage.
  • I/Os: Up to 28 I/O ports with various multiplexed functions, including 11-edge detection, 2 DMA channels, 7 communication interfaces, and an integrated CAN controller.
  • Timers: Multiple timers, including a basic timer, a SysTick timer, and advanced-control timers, for precise event timing and waveform generation.
  • Analog: Features an array of analog components, such as a 12-bit ADC, a DAC channel, and multiple comparators, facilitating a range of analog functionalities.
  • Debugging: Integrated debugging and programming capabilities via SWD (Serial Wire Debug) and a comprehensive set of system configuration options.
  • Package: Available in a TSSOP20 package, which is ideal for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range from -40°C to 85°C, ensuring reliability in harsh environments.
  • Power Management: Equipped with flexible power management techniques, including a Voltage Scaling option and several low-power modes to minimize power consumption.

Applications

The STM32F042F6P6TR microcontroller is versatile and can be used in a variety of applications. Its robust feature set makes it suitable for:

  • Smart sensors and general-purpose embedded systems
  • Home automation and smart home devices
  • Industrial automation, including motor control and PLCs
  • Consumer electronics, such as handheld devices and wearables
  • Medical devices and fitness trackers
  • Automotive applications, particularly in the area of CAN communication

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4779 $51.7265
85+ $1.2126 $103.0710
130+ $1.1747 $152.7110
180+ $1.1368 $204.6240
230+ $1.0990 $252.7700
305+ $0.9853 $300.5165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,320 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess