EN
  • EN
  • DE

STM32F051C6T6

Part No STM32F051C6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP Tray / IC MCU 32BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 13x12b, D/A 1x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 031247-STM32F051C6T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM32F051C6
Introduction Date April 05, 2012
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian STM32F051C6T6 CAD Model

Description

STM32F051C6T6 Microcontroller Overview

The STM32F051C6T6 is a high-performance microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32F0 series, which is based on the ARM Cortex-M0 processor. This MCU is designed to offer cost-effectiveness along with outstanding power efficiency, making it an ideal choice for a wide range of applications, including industrial controls, consumer electronics, and home automation systems.

The STM32F051C6T6 operates at a frequency of up to 48 MHz and incorporates a rich set of peripherals and features that facilitate system integration and minimize the need for external components. With a 32-bit RISC architecture, it provides a perfect balance between performance and power consumption.

Key Features:

  • Core: ARM Cortex-M0 core running at up to 48 MHz.
  • Memory: 32 Kbytes of Flash memory and 8 Kbytes of SRAM.
  • I/Os: Up to 39 I/O ports with interrupt capability.
  • Communication Interfaces: Includes I2C, SPI, and USART interfaces for serial communication.
  • ADC: 12-bit, 1.0 µs Analog-to-Digital Converter (ADC) with up to 16 channels.
  • Timers: Multiple timers including a basic timer, a SysTick timer, and advanced-control timers.
  • Debugging: Integrated Serial Wire Debug (SWD) for streamlined debugging.
  • Power Management: Features such as Sleep, Stop, and Standby modes for power savings.
  • Package: Available in a 48-pin LQFP package.

Applications:

The versatility of the STM32F051C6T6 MCU allows it to be used across a broad spectrum of applications. It is particularly well-suited for applications requiring a combination of performance, low power consumption, and a rich set of peripherals. These applications include but are not limited to:

  • Home appliances and consumer electronics.
  • Industrial automation and control systems.
  • Motor control circuits.
  • Smart sensors and lighting systems.
  • Medical and handheld equipment.

Overall, the STM32F051C6T6 from STMicroelectronics is a robust and flexible MCU that delivers exceptional value and performance for a variety of cost-sensitive and power-conscious applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3240 $61.6200
9+ $11.5440 $103.8960
14+ $11.1540 $156.1560
20+ $10.3740 $207.4800
26+ $9.9840 $259.5840
32+ $9.5940 $307.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess