EN
  • EN
  • DE

STM32F051K8T6TR

Part No STM32F051K8T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F0
Package Reel - TR
Number of I/O 25
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18980-2, STM32F051K8T6TR-ND, 497-18980-1, 497-18980-6
Quantity per package 2400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848721-STM32F051K8T6TR
Ultra Librarian 3D Model Ultra Librarian STM32F051K8T6TR CAD Model

Description

STM32F051K8T6TR Microcontroller - STMicroelectronics

The STM32F051K8T6TR is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics, tailored for cost-sensitive and power-efficient applications. This microcontroller is part of the STM32F0 series, designed to offer the perfect balance between performance, power consumption, and value, making it an ideal choice for a wide range of applications such as industrial control systems, consumer electronics, and automotive systems.

Key Features:

  • Core: ARM Cortex-M0 processor, running at frequencies up to 48 MHz.
  • Memory: Equipped with 64 Kbytes of Flash memory and 8 Kbytes of SRAM, providing ample space for complex applications.
  • I/O Ports: Up to 28 I/O ports with various configurations available, supporting features such as high-current drive and sink, pull-up/pull-down resistors, and more.
  • Rich Connectivity: Offers a range of communication interfaces including I2C, SPI, and USART, which can operate in full-duplex mode.
  • Timers: Multiple timers including a basic timer, a SysTick timer, and advanced-control timers for PWM generation.
  • ADC: 12-bit analog-to-digital converter with up to 16 channels, providing high-resolution input for analog sensors.
  • Clock Control: Flexible clock control system with an internal 8 MHz oscillator and a PLL for frequency multiplication.
  • Low Power Modes: Several power-saving modes including Sleep, Stop, and Standby to minimize energy consumption during idle times.
  • Debugging: Integrated serial wire debug (SWD) and a comprehensive set of debug features including breakpoints and watchpoints.
  • Operating Voltage: Wide range of supply voltage from 2.0 to 3.6 V, ensuring compatibility with various power sources and environments.

Robust Design:

The STM32F051K8T6TR is designed with robustness in mind, featuring a -40°C to +85°C operating temperature range. It also includes a variety of safety features such as brown-out reset, power-on reset, and programmable voltage detector, ensuring reliable operation under diverse conditions.

Package and Availability:

This microcontroller comes in an LQFP32 package, providing a compact footprint for space-constrained applications. The "TR" suffix indicates tape and reel packaging, suitable for automated assembly processes. The STM32F051K8T6TR is widely available and supported by STMicroelectronics' extensive technical documentation and development tools, simplifying the design process and accelerating time to market.

Whether you're developing a new innovative application or looking to enhance an existing design, the STM32F051K8T6TR offers a cost-effective and power-efficient solution without compromising on performance.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4946 $52.3110
85+ $1.2263 $104.2355
130+ $1.1880 $154.4400
175+ $1.1497 $201.1975
225+ $1.1114 $250.0650
305+ $0.9964 $303.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,538 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess