EN
  • EN
  • DE

STM32F071CBU6TR

Part No STM32F071CBU6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 48UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F0
Package Reel - TR
Number of I/O 37
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848839-STM32F071CBU6TR
Ultra Librarian 3D Model Ultra Librarian STM32F071CBU6TR CAD Model

Description

STM32F071CBU6TR Microcontroller by STMicroelectronics

The STM32F071CBU6TR is a high-performance microcontroller unit (MCU) from the renowned STM32 series manufactured by STMicroelectronics. This MCU is designed to offer a balanced combination of power efficiency, performance, and cost-effectiveness, making it an ideal choice for a wide range of applications including industrial control, consumer electronics, and IoT devices.

Core Features

  • Core Processor: The STM32F071CBU6TR is built around a 32-bit ARM® Cortex®-M0 CPU which operates at a frequency of up to 48 MHz. This core processor ensures efficient handling of tasks and provides the necessary computational power for complex operations.
  • Memory: It comes equipped with 128 KB of flash memory and 16 KB of RAM, providing ample space for application code and data storage.
  • I/O Ports: The device features multiple I/O ports, including USART, SPI, I2C interfaces, and up to 55 I/Os, all of which are 5V-tolerant, ensuring easy integration with peripheral devices and facilitating robust communication protocols.
  • Analog Features: The MCU includes several analog features such as 12-bit ADCs, DAC channels, and comparators, which greatly enhance its capability to handle analog signals and sensor data.
  • Timers: It also boasts a rich set of timers, including a basic timer, a SysTick timer, and advanced-control timers, allowing for precise time control and PWM generation.

Advanced Connectivity

The STM32F071CBU6TR offers advanced connectivity options. With its integrated CAN interface, it can be easily incorporated into automotive and industrial network systems that require robust and reliable communication standards.

Energy Efficient

As energy efficiency is a critical aspect of modern electronics, the STM32F071CBU6TR includes multiple power-saving modes, such as Sleep, Stop, and Standby modes, which help reduce power consumption during idle times.

Package and Temperature Range

This MCU comes in a UFQFPN48 package, which is known for its small footprint and low profile, making it suitable for space-constrained applications. It operates over an industrial temperature range from -40°C to +85°C, ensuring reliable performance across various environments.

Programming and Development

STMicroelectronics provides comprehensive development support for the STM32F071CBU6TR with its software development tools, libraries, and the STM32Cube ecosystem. This support accelerates development cycles and helps engineers bring their products to market faster.

In conclusion, the STM32F071CBU6TR is a versatile and reliable microcontroller that provides a wealth of features and connectivity options, suitable for a diverse array of applications where performance and cost are key considerations.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9145 $67.0075
75+ $1.5708 $117.8100
115+ $1.5218 $175.0070
160+ $1.4726 $235.6160
205+ $1.4236 $291.8380
275+ $1.2763 $350.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess