EN
  • EN
  • DE

STM32F071V8T7

Part No STM32F071V8T7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 87
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 19x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32
Other Names 497-16731
Standard Package 540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263091-STM32F071V8T7
Ultra Librarian 3D Model Ultra Librarian STM32F071V8T7 CAD Model

Description

The STM32F071V8T7 is a high-performance microcontroller from the renowned manufacturer STMicroelectronics, designed to offer a perfect blend of power efficiency, performance, and flexibility. This microcontroller is a part of the STM32F0 series, which is based on the ARM® Cortex®-M0 processor. It operates at a frequency of up to 48 MHz, providing the computational power necessary for a wide range of applications.

Key Features

  • Core: ARM® 32-bit Cortex®-M0 CPU
  • Operating Frequency: Up to 48 MHz
  • Memory: 64 Kbytes of Flash memory and 8 Kbytes of SRAM
  • Performance: 1.25 DMIPS/MHz (Dhrystone 2.1) providing high-efficiency processing capabilities
  • Supply Voltage: 2.0 to 3.6 V application supply and I/Os
  • I/Os: Up to 51 I/Os, all mappable on external interrupt vectors
  • Communication Interfaces: I²C, SPI, USARTs, and USB 2.0 full-speed interface with integrated PHY
  • Timers: Multiple 16-bit timers, including a PWM timer for motor control
  • Analog: 12-bit ADC with 16 channels, 2 DAC channels
  • Debugging: Integrated serial wire debug (SWD) and JTAG interfaces

Applications

The STM32F071V8T7 is well-suited for a diverse range of applications, including consumer electronics, industrial automation, motor control, and much more. Its robust set of peripherals makes it ideal for interfacing with various sensors and actuators, while its efficient power consumption ensures longevity in battery-operated devices.

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STM32F071V8T7 is no exception, with a design that ensures stable operation across a wide temperature range and a lifecycle that meets the requirements of long-term projects.

Development Ecosystem

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, including software libraries, development boards, and a supportive community. Tools like the STM32CubeMX initialization code generator and the STM32CubeIDE integrated development environment streamline the development process, enabling rapid prototyping and faster time-to-market.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0248 $55.1240
12+ $9.0460 $108.5520
18+ $8.7633 $157.7394
24+ $8.4806 $203.5344
31+ $8.1979 $254.1349
41+ $7.3499 $301.3459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,810 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess