EN
  • EN
  • DE

STM32F103T8U6TR

Part No STM32F103T8U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 36VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F1
Package Reel - TR
Number of I/O 26
Family Name STM32F103
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-19332-1, 497-19332-2, 497-19332-6, STM32F103T8U6TR-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848539-STM32F103T8U6TR
Ultra Librarian 3D Model Ultra Librarian STM32F103T8U6TR CAD Model

Description

The STM32F103T8U6TR is a high-performance, ARM Cortex-M3 based microcontroller from STMicroelectronics, designed to offer an ideal balance between performance, power consumption, and cost. This versatile microcontroller is suitable for a wide range of applications, from industrial control systems to medical devices, and is especially popular in embedded system designs due to its rich set of features and peripherals.

Key Features

  • Core: ARM Cortex-M3 processor, running at a frequency of up to 72 MHz, provides the backbone for the microcontroller, delivering efficient performance and supporting deterministic system behavior.
  • Memory: Comes equipped with 64 KB of Flash memory and 20 KB of SRAM, providing ample space for application code and data storage.
  • I/O Pins: Features 37 I/O ports, which are all 5V-tolerant, ensuring compatibility with a wide range of sensors and actuators.
  • Communication Interfaces: A comprehensive set of communication interfaces, including I2C, SPI, UART/USART, and CAN, allows for versatile connectivity options with other components and systems.
  • ADC: An integrated 12-bit analog-to-digital converter with up to 16 channels allows for precise measurement of analog signals, making it ideal for sensor interfacing.
  • Timers: Multiple timers, including general-purpose and advanced-control timers, provide the necessary tools for tasks such as PWM generation and time-based control.
  • Debugging: The device supports in-circuit debugging and programming via JTAG/SWD interfaces, facilitating easier development and troubleshooting.

Energy Efficiency

The STM32F103T8U6TR is designed with energy efficiency in mind, featuring several power-saving modes, including Sleep, Stop, and Standby. These modes help to minimize power consumption in idle or low-activity states, extending the battery life of portable devices.

Package and Quality

The microcontroller comes in a compact LQFP-36 package, making it suitable for space-constrained applications. It is also characterized by a -40°C to 85°C operating temperature range, ensuring reliable operation under varying environmental conditions. The STM32F103T8U6TR is part of STMicroelectronics' commitment to quality and reliability, meeting stringent industry standards for performance and durability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1416 $53.8408
30+ $3.3983 $101.9490
46+ $3.2921 $151.4366
63+ $3.1859 $200.7117
82+ $3.0797 $252.5354
109+ $2.7611 $300.9599
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,380 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess