EN
  • EN
  • DE

STM32F401CCY6BTR

Part No STM32F401CCY6BTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 49WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 84MHz 256KB (256K x 8) FLASH 49-WLCSP
Manufacturer STMicroelectronics
Series STM32F4
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 84MHz
Connectivity I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 36
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 49-UFBGA, WLCSP
Case / Package 49-WLCSP
Family Name STM32F401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898154-STM32F401CCY6BTR
Ultra Librarian 3D Model Ultra Librarian STM32F401CCY6BTR CAD Model

Description

STM32F401CCY6BTR Microcontroller by STMicroelectronics

The STM32F401CCY6BTR is a high-performance microcontroller unit (MCU) from STMicroelectronics, which belongs to their STM32F4 series known for its advanced architecture, peripherals, and features. This product is designed to offer the perfect balance between power efficiency and processing capability, making it an ideal choice for a wide range of applications in the industrial, consumer, health, and high-tech sectors.

At the heart of the STM32F401CCY6BTR is a powerful ARM Cortex-M4 core with a floating-point unit (FPU) which operates at frequencies up to 84 MHz. The FPU allows for efficient handling of computations typical in digital signal processing (DSP) and mathematical functions, which is essential for audio, sensor fusion, and complex algorithms that may be used in various applications.

This MCU comes with a rich set of peripherals, including three 12-bit ADCs, two DACs, a low-power RTC, advanced-control PWM timers, and standard communication interfaces such as I2C, SPI, and USART, which are all designed to support a wide range of external components and systems. Additionally, it features up to 256KB of Flash memory and 64KB of SRAM, which provides ample space for application code and data storage.

The STM32F401CCY6BTR also emphasizes power efficiency with its dynamic voltage scaling and multiple power-down modes, which help minimize energy consumption during idle or low-activity periods. These features make the MCU a suitable choice for battery-operated devices, as well as for applications that require a long operational lifespan without sacrificing performance.

Furthermore, this MCU is delivered in a compact 49-ball WLCSP (Wafer Level Chip Scale Package) that allows for a reduced footprint on the PCB and is particularly beneficial for space-constrained applications. The STM32F401CCY6BTR also supports an extended temperature range, making it robust for use in harsh environmental conditions.

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, including the STM32Cube software suite and a wide range of development boards. This facilitates rapid development and testing, which accelerates time-to-market for products built around the STM32F401CCY6BTR.

In summary, the STM32F401CCY6BTR from STMicroelectronics is a versatile and powerful MCU that offers an optimal mix of processing power, memory, peripherals, and energy efficiency, packaged in a space-saving design, suitable for a multitude of advanced applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4236 $65.9652
15+ $7.7327 $115.9905
24+ $7.4913 $179.7912
32+ $7.2488 $231.9616
42+ $7.0074 $294.3108
56+ $6.2832 $351.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess