EN
  • EN
  • DE

STM32F401CCY6XTR

Part No STM32F401CCY6XTR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839090-STM32F401CCY6XTR
Ultra Librarian 3D Model Ultra Librarian STM32F401CCY6XTR CAD Model

Description

The STM32F401CCY6XTR is a high-performance microcontroller that is part of STMicroelectronics' extensive STM32 family, specifically the STM32F4 series. This advanced microcontroller is designed to offer a balance between performance, power efficiency, and integration, making it ideal for a wide range of applications across different industries.

Key Features

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions
  • Maximum Frequency: Up to 84 MHz operation for fast processing capabilities
  • Memory: 256KB of Flash memory and 64KB of SRAM, providing ample space for complex applications
  • Power Efficiency: Dynamic voltage scaling to balance power consumption with processing demand
  • Advanced Peripherals: Includes I2C, SPI, USART, and USB 2.0 OTG interfaces for versatile connectivity
  • 12-bit ADCs and DACs: High-resolution analog to digital and digital to analog converters for precise signal management
  • Timers: A range of timers including general-purpose and advanced-control for various timing and control operations
  • Package: Ultra-compact 49-ball WLCSP (Wafer Level Chip-Scale Package)

Applications

The STM32F401CCY6XTR microcontroller is suitable for a variety of applications, such as:

  • Industrial control systems
  • Medical equipment
  • Home automation
  • Portable and wearable devices
  • Internet of Things (IoT) devices
  • Drone and robotics technology
  • Audio applications

Design Support

STMicroelectronics provides extensive support for the STM32F401CCY6XTR, including development tools, software libraries, and real-time operating system (RTOS) integration. Designers can leverage the STM32Cube ecosystem for comprehensive software HAL, middleware solutions, and a full set of hardware development kits to expedite the design and development process.

Environmental Compliance

The STM32F401CCY6XTR microcontroller is RoHS compliant and Pb-free, ensuring that it meets global environmental standards and is suitable for use in environmentally sensitive applications.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6281 $57.7686
15+ $7.9002 $118.5030
23+ $7.6542 $176.0466
32+ $7.4070 $237.0240
41+ $7.1598 $293.5518
54+ $6.4195 $346.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess