EN
  • EN
  • DE

STM32F405RGT7TR

Part No STM32F405RGT7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Reel - TR
Number of I/O 51
Family Name STM32F405
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32F405RGT7TR-ND, 497-19007-6, 497-19007-2, 497-19007-1
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852676-STM32F405RGT7TR
Ultra Librarian 3D Model Ultra Librarian STM32F405RGT7TR CAD Model

Description

The STM32F405RGT7TR microcontroller by STMicroelectronics is a high-performance device based on the advanced ARM Cortex-M4 32-bit RISC core. It operates at a frequency of up to 168 MHz and incorporates a Floating Point Unit (FPU) which enhances the computing power suitable for algorithmically demanding applications.

Key Features:

  • Core: ARM Cortex-M4 with FPU
  • Max Frequency: 168 MHz
  • Memory: 1MB of Flash memory and 192+4 KB of SRAM
  • Supply Voltage: 1.8V to 3.6V
  • I/O Pins: 51 GPIOs with a variety of peripheral functions
  • Timers: Advanced control timers, general-purpose timers, basic timers
  • Communication Interfaces: I2C, SPI, USART/UART, USB OTG FS, CAN
  • ADCs: Three 12-bit ADCs with 24 channels
  • DAC: Two 12-bit DACs
  • Package: LQFP64 (10x10 mm)

This microcontroller unit (MCU) is tailor-made for applications requiring a rich variety of communication interfaces, such as industrial controls, medical systems, GPS platforms, and robotics. The STM32F405RGT7TR features a single precision floating-point unit which allows for more efficient data processing and reduced power consumption.

With its extensive set of peripherals, the STM32F405RGT7TR is designed for complex and sophisticated applications. Its flexible memory options and the wide range of I/Os make it an excellent choice for designers looking to balance performance with power efficiency.

Additionally, the STM32F405RGT7TR supports STMicroelectronics' software tools and development ecosystems, which include a comprehensive set of software libraries and development suites to streamline the development process. This, coupled with the MCU's power efficiency and performance, makes the STM32F405RGT7TR a versatile and reliable choice for cutting-edge electronics projects.

Whether you're developing an advanced drone, a smart home device, or an industrial automation system, the STM32F405RGT7TR provides the processing power, connectivity, and flexibility needed to create a product that stands out in the market.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1160 $52.4640
10+ $10.7618 $107.6180
15+ $10.4255 $156.3825
20+ $10.0892 $201.7840
26+ $9.7529 $253.5754
35+ $8.7440 $306.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess