EN
  • EN
  • DE

STM32F417VGT6

Part No STM32F417VGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F4
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 168MHz
Connectivity CAN, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Win Source Part Number 708472-STM32F417VGT6
Series TPS series
Family Name STM32F417VG
Introduction Date September 15, 2011
ECCN 5A992.c
Country of Origin Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F417VGT6 CAD Model

Description

STM32F417VGT6 Microcontroller

The STM32F417VGT6 is a high-performance microcontroller from STMicroelectronics, which is part of the STM32F4 series, renowned for its advanced architecture, peripherals, and power efficiency. This microcontroller is designed to meet the needs of demanding applications, providing a perfect blend of speed, reliability, and flexibility.

Core Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) operating at frequencies up to 168 MHz.
  • Memory: Equipped with 1 MB of flash memory and 192+4 KB of SRAM, it offers ample storage for complex applications.
  • Performance: Its Cortex-M4 core features a single-cycle multiply and hardware divide, DSP instructions, and an MPU (memory protection unit) that enhances application security.

Connectivity and Communication

  • Comprehensive set of communication interfaces including I2C, SPI, USART, and USB OTG (On-The-Go).
  • Integrated Ethernet and CAN bus support for industrial-grade communication.

Advanced Peripherals

  • 12-bit ADCs, DACs, general-purpose timers, as well as advanced-control timers for PWM generation.
  • True random number generator (RNG) for enhanced security features.
  • Direct memory access (DMA) controllers for efficient data management without CPU overhead.

Energy Efficiency

The STM32F417VGT6 incorporates ST's advanced power-saving modes, including a real-time clock and stop, standby, and VBAT modes, making it suitable for battery-operated devices where power consumption is critical.

Development Support

Developers can take advantage of ST's comprehensive software HAL library, as well as a variety of development tools, including the STM32CubeMX for initial project setup and configuration. The microcontroller is also supported by a wide range of integrated development environments (IDEs) and toolchains.

Applications

With its robust feature set, the STM32F417VGT6 is an ideal choice for applications that require high CPU performance, real-time behavior, digital signal processing, and complex communication stacks. Typical applications include industrial automation, medical devices, advanced motor control systems, and sophisticated IoT devices.

Overall, the STM32F417VGT6 offers a scalable, flexible, and cost-effective solution for a wide range of applications, cementing its place as a go-to microcontroller for engineers and developers seeking performance and reliability.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2201 $56.1005
11+ $9.2063 $101.2693
17+ $8.9186 $151.6162
24+ $8.6309 $207.1416
30+ $8.3432 $250.2960
41+ $7.4801 $306.6841
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,337 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess