EN
  • EN
  • DE

STM32F427ZGT6TR

Part No STM32F427ZGT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201055-STM32F427ZGT6TR
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32F4
Package Tape & Reel (TR)
Product Status Active
Oscillator Type External, Internal
Data Converters A/D 24x12b SAR; D/A 2x12b
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case Surface Mount 144-LQFP
Ultra Librarian 3D Model Ultra Librarian STM32F427ZGT6TR CAD Model

Description

STM32F427ZGT6TR Microcontroller - STMicroelectronics

The STM32F427ZGT6TR is a high-performance microcontroller from STMicroelectronics, which is part of the STM32F4 series, renowned for its advanced ARM Cortex-M4 core. This microcontroller is designed to cater to a wide range of applications, from industrial to consumer electronics, thanks to its rich set of features and peripherals.

Key Features:

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) and DSP instructions, operating at frequencies up to 180 MHz.
  • Memory: Equipped with 1MB of Flash memory and 256KB of SRAM, providing ample space for complex applications and algorithms.
  • Connectivity: Offers a variety of communication interfaces including three I2C, four USARTs, six SPI, two CAN, and one SAI (Serial Audio Interface).
  • High-Speed Data Processing: Features a parallel camera interface, an SDIO interface for SD card access, and USB OTG with full-speed and high-speed capabilities.
  • Advanced Timers: Comes with advanced-control timers, general-purpose timers, basic timers, and a SysTick timer for precise time management and PWM generation.
  • Analog Features: Includes three 12-bit ADCs with 24 channels, two 12-bit DACs, and a temperature sensor for versatile analog interface options.
  • Security and Reliability: Provides a True Random Number Generator (TRNG), CRC calculation unit, and a Memory Protection Unit (MPU) enhancing security and system integrity.
  • Power Efficiency: Supports multiple power-saving modes including Stop, Standby, and VBAT mode, ensuring energy-efficient operation for battery-powered devices.
  • Package: Available in an LQFP144 package, which is ideal for space-constrained applications.

Applications:

The STM32F427ZGT6TR is versatile and can be used in a range of applications such as:

  • Industrial control systems
  • Automotive electronics
  • Home automation and smart home devices
  • Medical equipment
  • Complex IoT devices
  • High-performance embedded systems

With its robust architecture, extensive feature set, and high-speed processing capabilities, the STM32F427ZGT6TR microcontroller is an excellent choice for designers looking to develop advanced and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3285 $50.6280
20+ $5.1926 $103.8520
30+ $5.0304 $150.9120
42+ $4.8681 $204.4602
54+ $4.7058 $254.1132
72+ $4.2190 $303.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,580 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess