EN
  • EN
  • DE

STM32F429ZGT6

Part No STM32F429ZGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 180MHz
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 256K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 144-LQFP
Win Source Part Number 346463-STM32F429ZGT6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F429ZG
ECCN 3A991.a.2
Country of Origin Philippines, Philippines, Taiwan
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian STM32F429ZGT6 CAD Model

Description

STM32F429ZGT6 Microcontroller - STMicroelectronics

The STM32F429ZGT6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM32F4 series, renowned for its advanced ARM Cortex-M4 processor with DSP and FPU instructions. This microcontroller is designed to cater to a wide range of applications, from industrial to consumer electronics, with its impressive set of features and peripherals.

Key Features:

  • Core: ARM Cortex-M4 with 180 MHz maximum frequency, DSP and FPU instructions.
  • Memory: 1 MB of flash memory and 256 KB of SRAM provide ample space for complex applications and algorithms.
  • Graphics: Integrated with Chrom-ART Accelerator™ for enhanced graphic performance, supporting TFT and parallel interfaces.
  • Communication: Comprehensive set of communication interfaces including up to 4 x I2C, 6 x SPI, 3 x USART, 2 x UART, 2 x CAN, and 1 x SAI (Serial Audio Interface).
  • Connectivity: Equipped with USB OTG Full-Speed and High-Speed with on-chip PHY, making it ideal for USB-based applications.
  • Advanced Timers: Advanced-control timer for motor control, up to 10 general-purpose timers, and two basic timers.
  • Direct Memory Access: 16-stream DMA controller that enhances data transfers and offloads the CPU.
  • Power Efficiency: Features multiple power-saving modes, including a STANDBY mode with ultra-low power consumption.
  • Analog: Includes 3 x 12-bit, 2.4 MSPS A/D converters, up to 24 channels, and 2 x 12-bit D/A converters.
  • Security: Memory protection unit enhancing application security and a flexible static memory controller supporting Compact Flash, SRAM, PSRAM, NOR, and NAND memories.

The STM32F429ZGT6 is a versatile microcontroller that provides the perfect blend of performance and power efficiency. With its high-speed embedded memories, extensive range of enhanced I/Os and peripherals, it is designed to offer an ideal solution for challenging real-time applications. Furthermore, its advanced graphics capabilities make it suitable for HMI interfaces and its connectivity options are perfect for IoT applications. With the support of ST's extensive STM32 ecosystem, developers can enjoy a wide range of software tools to expedite the development process, making the STM32F429ZGT6 a go-to choice for complex and demanding applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7483 $54.2381
16+ $6.3576 $101.7216
25+ $6.1589 $153.9725
34+ $5.9602 $202.6468
44+ $5.7616 $253.5104
59+ $5.1655 $304.7645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess