EN
  • EN
  • DE

STM8L101G2U6

Part No STM8L101G2U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-bit ultralow power microcontroller with up to 8 Kbytes Flash, multifunction timers, comparators, USART, SPI, I2C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8L EnergyLite
Packaging Tray
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Infrared, POR, PWM, WDT
Number of I/O 26
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage 1.65 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-UFQFN
Manufacturer Package 28-UFQFPN
Win Source Part Number 1261540-STM8L101G2U6
Manufacturer Homepage www.st.com
Family Name STM8L101G2
Introduction Date December 19, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8L101G2U6 CAD Model

Description

Product Overview: STM8L101G2U6 Microcontroller

The STM8L101G2U6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver high performance and energy efficiency for a wide range of applications. This MCU is based on the advanced STM8 core, operating at a frequency of up to 16 MHz. It is part of the STM8L low-power family, which is renowned for its exceptional power-saving features, making it an ideal choice for battery-operated devices and energy-sensitive applications.

Key Features

  • Core: STM8 8-bit core, with a maximum clock frequency of 16 MHz.
  • Memory: Comes with 8 Kbytes of Flash program memory with read-while-write (RWW) capabilities, ensuring ample space for complex applications and the flexibility for on-the-fly updates.
  • RAM: 1 Kbyte of RAM is provided, allowing for efficient data storage and manipulation.
  • Data EEPROM: 128 bytes of data EEPROM with high endurance up to 100,000 write/erase cycles.
  • I/O Ports: Up to 16 I/O pins are available, each with interrupt capability, providing versatile interface options with peripheral devices.
  • Communication Interfaces: Includes an Integrated USART, SPI, and I²C interfaces for full-duplex communication with external devices.
  • Timers: Features an advanced control timer, two general-purpose timers, and a watchdog timer to ensure system reliability.
  • Operating Voltage: Wide operating voltage range from 2.95 V to 5.5 V, accommodating diverse power supply conditions.
  • Temperature Range: Specified for operation from -40°C to +85°C, ensuring reliable performance across extreme environmental conditions.

Applications

The STM8L101G2U6's low-power consumption and rich set of features make it suitable for a variety of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Battery Management Systems
  • Portable Medical Devices
  • Home Automation
  • Power Tools

Conclusion

With its robust architecture, comprehensive set of peripherals, and energy-efficient operation, the STM8L101G2U6 from STMicroelectronics is an excellent microcontroller for developers looking to optimize their designs for power and performance. Its versatility makes it a go-to solution for a multitude of embedded system applications.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4438 $57.7520
100+ $1.1847 $118.4700
155+ $1.1476 $177.8780
210+ $1.1106 $233.2260
270+ $1.0736 $289.8720
360+ $0.9626 $346.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess