EN
  • EN
  • DE

STM32F446VET6

Part No STM32F446VET6
Manufacturer STMicroelectronics
Catalog STM series
Description IC MCU 32BIT 512KB FLASH 100LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708494-STM32F446VET6
Series TPS series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F446VE
Introduction Date December 08, 2014
ECCN 3A991.a.2
Country of Origin Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian STM32F446VET6 CAD Model

Description

STM32F446VET6 Microcontroller Overview

The STM32F446VET6 is a high-performance microcontroller from STMicroelectronics, which is part of their advanced STM32F4 series. This microcontroller is built on the cutting-edge ARM Cortex-M4 processor, which provides a perfect balance between power efficiency and processing capability. It is particularly well-suited for industrial applications, digital signal processing, motor control, and embedded audio applications.

Key Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) and DSP instructions, operating at frequencies up to 180 MHz.
  • Memory: Equipped with 512 KB of Flash memory and 128 KB of SRAM, providing ample space for complex applications and software.
  • Connectivity: Offers a range of communication interfaces, including three I2C, four USARTs, six SPI/I2S, two CAN, and one SAI (Serial Audio Interface).
  • Digital and Analog I/O: Comes with up to 114 GPIOs, 17 timers, and three 12-bit ADCs with 24 channels, providing extensive peripheral connectivity and control options.
  • Advanced Features: Includes a real-time clock, CRC calculation unit, and a true random number generator for enhanced functionality.
  • Power Efficiency: Supports multiple power-saving modes, including Sleep, Stop, and Standby modes, to optimize power consumption for various application demands.
  • Packages: Available in a 100-pin LQFP package, providing a compact footprint for space-constrained applications.

Development Support

The STM32F446VET6 is fully supported by a wide range of development tools, including the STM32Cube software suite, which provides comprehensive software HAL libraries, middleware solutions, and examples to accelerate the development process. Additionally, STMicroelectronics offers an extensive ecosystem of development boards, such as the NUCLEO-F446RE, which allows for rapid prototyping and testing of the STM32F446VET6 microcontroller.

Applications

With its robust set of features and capabilities, the STM32F446VET6 is ideal for a diverse array of applications, including:

  • Advanced motor control systems
  • Professional audio equipment
  • High-performance embedded systems
  • Industrial automation and control
  • Complex IoT devices

Overall, the STM32F446VET6 from STMicroelectronics is a versatile and powerful microcontroller choice for engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.3677
STMicroelectronics
IC MCU 32BIT 384KB FLASH 144BGA
Lowest to $29.1040
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $2.6579
STMicroelectronics
IC MCU 32BIT 16KB FLASH 64TFBGA
Lowest to $16.1208
STMicroelectronics
Lowest to $4.3705
STMicroelectronics
IC MCU 32BIT 512KB FLASH 48QFPN
Lowest to $5.4621
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $4.1225
STMicroelectronics
IC MCU 32BIT 128KB FLASH 100UBGA
Lowest to $1.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3158 $58.2106
13+ $7.7895 $101.2635
20+ $7.5264 $150.5280
29+ $7.0001 $203.0029
38+ $6.7369 $256.0022
47+ $6.4737 $304.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,882 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess