EN
  • EN
  • DE

STM32F446ZEJ6

Part No STM32F446ZEJ6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 144UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 512KB (512K x 8) FLASH 144-UFBGA (10x10)
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-UFBGA
Case / Package 144-UFBGA (10x10)
Family Name STM32F446
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32F446ZEJ6-ND, 497-17474-2INACTIVE, 497-17474-6, 497-17474-1-ND, 497-17474-2-ND, 497-17474, 497-17474-6INACTIVE, 497-17474-6-ND, 497-17474-2, 497-17474-1
Quantity per package 1008
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898179-STM32F446ZEJ6
Ultra Librarian 3D Model Ultra Librarian STM32F446ZEJ6 CAD Model

Description

The STM32F446ZEJ6 is a high-performance and advanced microcontroller from the renowned STM32 family, produced by STMicroelectronics. This microcontroller is based on the ARM Cortex-M4 core with FPU and DSP instructions, delivering a perfect blend of power efficiency and processing capability, making it an ideal choice for a wide range of applications, including industrial control, motor drives, medical equipment, and IoT devices.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at up to 180 MHz.
  • Memory: Equipped with 512 KB of Flash memory and 128 KB of SRAM, providing ample space for complex applications.
  • Connectivity: Features a rich set of peripherals for connectivity, including USB OTG, CAN, SPI, I2C, and USART interfaces.
  • Timers: Comes with advanced-control timers, general-purpose timers, and basic timers to handle a broad range of timing and control tasks.
  • Analog: Includes analog peripherals like fast 12-bit ADCs, DACs, and comparators, facilitating precise analog signal management.
  • Power Efficiency: Offers multiple power-saving modes, such as Stop, Standby, and VBAT mode, ensuring efficient power management.
  • Development Support: Supported by a comprehensive set of development tools, including STM32CubeMX and a wide range of software libraries.
  • Package: Available in a 144-pin LQFP package, providing numerous GPIOs for extended functionality.

Applications

The STM32F446ZEJ6's combination of processing power, memory capacity, and rich peripheral set make it highly versatile for:

  • Advanced motor control systems
  • Complex industrial automation
  • High-performance embedded systems
  • Medical devices requiring stringent computational needs
  • IoT devices with connectivity and real-time operation requirements

Overall, the STM32F446ZEJ6 is a robust and feature-rich microcontroller that offers designers a flexible platform to create sophisticated and power-efficient products in a competitive market.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3044 $61.5220
10+ $10.0959 $100.9590
16+ $9.7804 $156.4864
22+ $9.4649 $208.2278
28+ $9.1494 $256.1832
37+ $8.2030 $303.5110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,387 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess