EN
  • EN
  • DE

STM32F469AIY6TR

Part No STM32F469AIY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 168CSP / MCU 32-bit ARM Cortex M4 RISC 2MB Flash 2.5V/3.3V 168-Pin WLCSP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F4
Packaging Reel package
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SAI, SDIO, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage 1.7 V ~ 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 168-UFBGA, WLCSP
Manufacturer Package 168-WLCSP (4.89x5.69)
Win Source Part Number 795715-STM32F469AIY6TR
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F469AI
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F469AIY6TR CAD Model

Description

STM32F469AIY6TR Microcontroller

The STM32F469AIY6TR is a high-performance microcontroller that is part of the STM32F4 series from STMicroelectronics, designed for demanding applications that require high processing power, rich graphical interfaces, and extensive communication support. This advanced microcontroller is built around the ARM Cortex-M4 core with a floating-point unit, running at frequencies of up to 180 MHz, which enables it to handle complex algorithms and high-speed data processing tasks with ease.

The STM32F469AIY6TR comes with a substantial 2 MB of flash memory and 384 KB of RAM, providing ample space for storing application code and managing dynamic data in real-time operations. Its integrated memory architecture is optimized for efficient access, ensuring fast and reliable system performance.

One of the standout features of the STM32F469AIY6TR is its advanced graphics capabilities. It includes an LCD-TFT controller that supports up to XGA resolution, making it an ideal choice for applications with sophisticated user interfaces, such as medical devices, home automation systems, and industrial control panels. Additionally, the Chrom-ART Accelerator™ enhances graphical performance, enabling stunning visuals and fluid animations.

Connectivity is another strong suit of this microcontroller. It comes equipped with a variety of communication interfaces, including USB OTG with full-speed and high-speed modes, Ethernet, and multiple serial communication interfaces such as I2C, SPI, and UART. This makes the STM32F469AIY6TR highly versatile and capable of handling various communication protocols required in modern embedded systems.

For security-conscious applications, the STM32F469AIY6TR provides a range of features to ensure data integrity and protect against unauthorized access. These include a hardware-based random number generator, CRC calculation unit, and a set of security features to safeguard the boot process and firmware updates.

Designed with power efficiency in mind, the STM32F469AIY6TR also features multiple power-saving modes, allowing for optimized consumption profiles tailored to the application's needs. This is particularly beneficial for portable or battery-operated devices where power management is critical.

In summary, the STM32F469AIY6TR from STMicroelectronics is a powerful and versatile microcontroller that offers a perfect blend of processing power, graphical performance, connectivity, and security features, making it suitable for a wide range of sophisticated applications in the industrial, consumer, and medical markets.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess