EN
  • EN
  • DE

STM32F778AIY6TR

Part No STM32F778AIY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 180WLCSP  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 180-WLCSP (5.5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 129
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 180-UFBGA, WLCSP
Supplier Device Package 180-WLCSP (5.5x6)
Base Product Number STM32F778
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262748-STM32F778AIY6TR
Ultra Librarian 3D Model Ultra Librarian STM32F778AIY6TR CAD Model

Description

STM32F778AIY6TR Microcontroller

The STM32F778AIY6TR is a high-performance microcontroller product from STMicroelectronics, which is part of the advanced STM32F7 series. This microcontroller is designed to offer the best balance between performance, power efficiency, and integration, making it an ideal choice for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

The STM32F778AIY6TR boasts a powerful ARM Cortex-M7 core, operating at a frequency of up to 216 MHz. The Cortex-M7 core is known for its excellent computational performance and digital signal processing (DSP) capabilities, which enable complex algorithms and control systems to be executed efficiently.

One of the standout features of this microcontroller is its 2 Mbytes of Flash memory and 512+4 Kbytes of RAM, which provide ample storage for application code and data. Additionally, the STM32F778AIY6TR supports a range of enhanced I/Os and peripherals, including multiple USARTs, SPIs, I2Cs, and USB OTG with full-speed and high-speed operation.

The device is also equipped with a Chrom-ART Accelerator™ for advanced graphics, as well as an LCD-TFT controller that supports up to XGA resolution, making it suitable for sophisticated user interfaces and display applications. The inclusion of a hardware JPEG codec enables fast image processing and multimedia applications.

For security-focused applications, the STM32F778AIY6TR provides a range of features such as a True Random Number Generator (TRNG), a 256-bit AES hardware encryption, and a Memory Protection Unit (MPU) that enhances application security.

This microcontroller also features advanced connectivity options. With its integrated Ethernet MAC supporting IEEE 1588 precision time protocol, the STM32F778AIY6TR can easily be incorporated into networked systems. Moreover, the device's flexible memory controller (FMC) allows for easy expansion of external memories, whether they are SRAM, PSRAM, SDRAM, or Compact Flash.

The STM32F778AIY6TR is available in a 169-ball BGA package, ensuring a compact footprint for space-constrained applications. Its temperature range of -40°C to +85°C also makes it suitable for operation in harsh environments. With its robust feature set and STMicroelectronics' commitment to longevity and support, this microcontroller is a reliable choice for designers looking to push the boundaries of embedded system capabilities.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess