EN
  • EN
  • DE

STM32G031G6U6

Part No STM32G031G6U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 28UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32G0
Package Tray
Number of I/O 26
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852681-STM32G031G6U6
Ultra Librarian 3D Model Ultra Librarian STM32G031G6U6 CAD Model

Description

STM32G031G6U6 Microcontroller - STMicroelectronics

The STM32G031G6U6 is a cutting-edge microcontroller from the renowned semiconductor manufacturer, STMicroelectronics. This device is part of the STM32G0 series, which is known for its energy efficiency, performance, and rich set of peripherals. The STM32G031G6U6 is tailored for a wide range of applications, including industrial controls, consumer electronics, and Internet of Things (IoT) devices.

Core and Memory

At the heart of the STM32G031G6U6 lies a 32-bit ARM Cortex-M0+ core, which operates at a frequency of up to 64 MHz. This core provides the perfect balance between power consumption and processing capabilities. Accompanying the core is a generous 32 Kbytes of Flash memory and 8 Kbytes of SRAM, allowing for robust application development without external memory components.

Advanced Peripherals

The microcontroller comes equipped with a diverse set of peripherals. It includes multiple communication interfaces such as I2C, USARTs, SPI, and an HDMI CEC. Additionally, it features a 12-bit analog-to-digital converter (ADC) with up to 19 channels, allowing for precise sensor readings and analog signal processing. The device also offers several timers, including a basic timer, general-purpose timers, and advanced-control timers for complex timing operations.

Connectivity and Power Efficiency

STM32G031G6U6 supports a broad range of connectivity options, ensuring seamless integration with other components in a system. The microcontroller's power efficiency is one of its standout features, with multiple power-saving modes including Sleep, Stop, and Standby, which are crucial for battery-operated or energy-sensitive applications.

Robust Design and Package

This microcontroller is designed to operate in harsh environments and comes with a temperature range from -40°C to 85°C. It is available in a UFQFPN28 package, which is ideal for space-constrained applications. The STM32G031G6U6 also includes a comprehensive set of safety features, such as CRC calculation unit, hardware watchdog timers, and brown-out reset, ensuring reliable operation under a variety of conditions.

Development Support

Developers can take advantage of the extensive development ecosystem provided by STMicroelectronics, including the STM32Cube software suite, which offers a HAL library, middleware components, and examples to jumpstart the development process. Additionally, the microcontroller is supported by various integrated development environments (IDEs) and toolchains, making it a versatile choice for both novice and experienced developers.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1111 $55.5550
110+ $0.9117 $100.2870
170+ $0.8832 $150.1440
235+ $0.8547 $200.8545
305+ $0.8262 $251.9910
410+ $0.7407 $303.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess