EN
  • EN
  • DE

STM32G071CBU3

Part No STM32G071CBU3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 48UFQFPN / ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 44
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 36K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 17x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32G071
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
Other Part Number 497-STM32G071CBU3
Standard Package 1,560
Win Source Part Number 1321995-STM32G071CBU3
Ultra Librarian 3D Model Ultra Librarian STM32G071CBU3 CAD Model

Description

STM32G071CBU3 Microcontroller - STMicroelectronics

The STM32G071CBU3 from STMicroelectronics is a cutting-edge microcontroller that is part of the STM32G0 series, known for its performance, versatility, and power efficiency. This device is built around a 32-bit ARM Cortex-M0+ core, which operates at a frequency of up to 64 MHz, offering a balance between processing power and energy consumption, making it ideal for a wide range of applications.

Key Features

  • Core: ARM® 32-bit Cortex®-M0+ CPU with up to 64 MHz frequency
  • Flash memory: 128 Kbytes of Flash memory
  • RAM: 36 Kbytes of SRAM
  • Supply voltage range: 2.0 V to 3.6 V
  • I/Os: Up to 55 fast I/Os (all mappable on external interrupt vectors)
  • Communication interfaces: Multiple communication interfaces including I2C, USARTs, SPIs, and Advanced-control PWM
  • 12-bit ADC with 19 channels and hardware oversampling
  • Timers: Multiple 16-bit and 32-bit timers
  • Package: UFBGA48 package

Advanced Connectivity

The STM32G071CBU3 offers a rich set of peripherals for connectivity, making it an excellent choice for industrial control, consumer electronics, and IoT devices. Its multiple USARTs, SPIs, and I2C interfaces allow for seamless integration with various external components and systems.

Robust and Power Efficient

Designed to operate in challenging environments, the STM32G071CBU3 features a wide operating temperature range and a flexible power control system to optimize power consumption in both active and low-power modes. Its power efficiency does not compromise performance, which is maintained through a robust set of power management features.

Development and Debugging

For development and debugging purposes, the STM32G071CBU3 integrates advanced features such as serial wire debug (SWD) and a comprehensive set of system configuration options. STMicroelectronics also provides extensive development support with software libraries and tools to accelerate the development process for engineers.

Overall, the STM32G071CBU3 is a powerful and flexible microcontroller that delivers the performance needed for today's demanding applications while maintaining STMicroelectronics' commitment to energy efficiency and reliability.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2023 $50.6529
56+ $1.8070 $101.1920
86+ $1.7505 $150.5430
119+ $1.6941 $201.5979
153+ $1.6376 $250.5528
205+ $1.4682 $300.9810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess