EN
  • EN
  • DE

STM32G071RBT6

Part No STM32G071RBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32G0
Package Tray
Number of I/O 60
Family Name STM32G071
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852925-STM32G071RBT6
Ultra Librarian 3D Model Ultra Librarian STM32G071RBT6 CAD Model

Description

STM32G071RBT6 Microcontroller

The STM32G071RBT6 is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between power consumption and processing capability. This advanced system-on-chip is part of the STM32G0 series, which is known for its robust architecture, enhanced peripherals, and energy efficiency, making it suitable for a wide range of applications.

At the heart of the STM32G071RBT6 is a 32-bit ARM Cortex-M0+ core, which operates at speeds of up to 64 MHz. This core is known for its exceptional efficiency and is ideal for cost-sensitive and power-constrained applications. The device features 128 KB of Flash memory and 36 KB of SRAM, providing ample storage for complex applications and algorithms.

One of the standout features of the STM32G071RBT6 is its rich set of peripherals. It includes multiple communication interfaces, such as I2C, USARTs, SPIs, and a USB 2.0 Full-Speed interface with LPM and BCD support. This makes it incredibly versatile for applications requiring connectivity and data exchange. Additionally, the microcontroller offers several timers, a 12-bit ADC with hardware oversampling, and DACs, enhancing its capabilities in control and sensor interfacing tasks.

The device also boasts a comprehensive set of power-saving modes, including a low-power run mode, sleep, stop, and standby modes, which are crucial for battery-powered or energy-harvesting applications. Its energy-efficient design does not compromise on performance, ensuring that the microcontroller can handle demanding tasks while conserving power.

Developers can take advantage of the STM32Cube ecosystem, which includes a comprehensive software HAL library, as well as various software examples, to accelerate the development process. The STM32G071RBT6 is also supported by a wide range of development tools, including integrated development environments (IDEs) and debugging tools, to streamline the development workflow.

With its advanced features, flexible memory options, and extensive I/O capabilities, the STM32G071RBT6 is an excellent choice for applications ranging from industrial controls and consumer electronics to battery-operated devices and IoT solutions. Its performance and energy efficiency make it a go-to microcontroller for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3026 $50.6572
53+ $1.8893 $100.1329
82+ $1.8303 $150.0846
113+ $1.7712 $200.1456
147+ $1.7122 $251.6934
196+ $1.5351 $300.8796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess