EN
  • EN
  • DE

STM32G081EBY6TR

Part No STM32G081EBY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 25WLCSP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 25-WLCSP (2.3x2.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 23
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 36K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 25-UFBGA, WLCSP
Supplier Device Package 25-WLCSP (2.3x2.48)
Base Product Number STM32
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262676-STM32G081EBY6TR
Ultra Librarian 3D Model Ultra Librarian STM32G081EBY6TR CAD Model

Description

STM32G081EBY6TR Microcontroller - STMicroelectronics

The STM32G081EBY6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, part of the STM32G0 series, designed to deliver a perfect balance between performance and power efficiency. This MCU is built on a high-performance 32-bit Arm® Cortex®-M0+ core operating at up to 64 MHz. The STM32G081EBY6TR is suitable for a wide range of applications, from simple embedded systems to more complex industrial controls and smart consumer electronics.

Key Features:

  • Core: Arm® Cortex®-M0+ 32-bit RISC core operating at a 64 MHz frequency.
  • Memory: Provides up to 128 Kbytes of Flash memory and 36 Kbytes of SRAM.
  • Power Efficiency: Features low-power modes to ensure energy-saving operations, making it ideal for battery-powered and energy-conscious applications.
  • Analog: Includes a 12-bit analog-to-digital converter (ADC) with up to 19 channels, as well as two DAC channels, providing enhanced analog signal handling capabilities.
  • Timers: Comes with multiple timers, including a general-purpose timer, a basic timer, and a low-power timer for various timing operations.
  • Communication Interfaces: Offers a rich set of communication interfaces, such as I2C, USARTs, SPIs, and a USB 2.0 Full Speed interface with LPM and BCD support.
  • Debugging: Features integrated debugging and programming capabilities via SWD (Serial Wire Debug).
  • Package: Available in a UFQFPN32 package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Operates within a -40°C to 85°C industrial temperature range, ensuring reliable performance across various environments.

Applications:

The STM32G081EBY6TR is versatile and can be used in numerous application areas, such as:

  • Industrial automation and control systems
  • Smart home devices and Internet of Things (IoT) applications
  • Consumer electronics
  • Power management systems
  • Medical and healthcare equipment
  • And many other embedded systems that require a robust and energy-efficient microcontroller

In summary, the STM32G081EBY6TR from STMicroelectronics is a highly capable microcontroller that offers an excellent blend of performance, power efficiency, and a rich set of features, making it an ideal choice for a broad array of applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess