EN
  • EN
  • DE

STM32H742VGH6

Part No STM32H742VGH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TFBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 480MHz 1MB (1M x 8) FLASH 100-TFBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 480MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 692K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 36x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (8x8)
Base Product Number STM32
Other Names 497-STM32H742VGH6
Standard Package 348
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262529-STM32H742VGH6
Ultra Librarian 3D Model Ultra Librarian STM32H742VGH6 CAD Model

Description

The STM32H742VGH6 is a high-performance microcontroller from STMicroelectronics, designed to meet the needs of demanding applications. It is part of the STM32H7 series, which is renowned for its powerful Arm Cortex-M7 core. This core operates at a frequency of up to 480 MHz, making it one of the fastest microcontrollers in the market, suitable for a wide range of applications, including industrial control, motor drive and application control, medical equipment, and IoT applications.

Key Features:

  • Core: Arm Cortex-M7 running at up to 480 MHz.
  • Memory: Equipped with 1 Mbyte of Flash memory and 564 Kbytes of RAM, ensuring ample space for complex applications.
  • Advanced peripherals: Includes a variety of high-speed communication interfaces such as SPI, I2C, USART, UART, and USB OTG.
  • Rich connectivity: Comes with CAN and Ethernet for networked applications.
  • ADC/DAC: Integrated high-resolution analog-to-digital and digital-to-analog converters for precise analog signal management.
  • Graphics support: Features a Chrom-ART Accelerator™ for enhanced graphic performance, as well as support for external memory interfaces for more complex graphical displays.
  • Power efficiency: Implements various power-saving techniques, including a flexible power control system, to ensure energy efficiency for battery-powered applications.
  • Security: Enhanced security features with hardware cryptographic acceleration and a random number generator to ensure data protection and secure transactions.
  • Package: Available in a 7x7 mm UFBGA package, allowing for compact hardware designs.

The STM32H742VGH6 is also compatible with the extensive STM32 ecosystem, which includes tools for development such as the STM32Cube software, HAL libraries, and various development boards. This ecosystem simplifies the development process and reduces time to market for new products.

With its combination of high performance, rich set of peripherals, and advanced security features, the STM32H742VGH6 is an excellent choice for engineers looking to create sophisticated and reliable products in a variety of fields.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.3849 $56.7698
5+ $23.2902 $116.4510
7+ $22.5623 $157.9361
10+ $21.8345 $218.3450
12+ $21.1067 $253.2804
16+ $18.9233 $302.7728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess