EN
  • EN
  • DE
  • IT

STM32H743VIT6TR

Part No STM32H743VIT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001212-STM32H743VIT6TR
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32H7
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Package / Case 100-LQFP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian STM32H743VIT6TR CAD Model

Description

STM32H743VIT6TR Microcontroller from STMicroelectronics

The STM32H743VIT6TR is a high-performance, advanced line microcontroller from STMicroelectronics, which is part of the STM32H7 series. This microcontroller is designed to deliver the maximum theoretical performance of the ARM Cortex-M7 core, regardless of whether code is executed from embedded Flash or external memory, thanks to its L1 cache system.

With a core running at up to 400 MHz, the STM32H743VIT6TR provides the computational power needed for complex tasks in real-time applications. It is ideal for a wide range of applications, including industrial control, medical equipment, consumer electronics, and high-performance embedded systems.

Key Features:

  • Core: ARM Cortex-M7 running at up to 400 MHz with double-precision floating point unit (FPU).
  • Memory: 2 Mbytes of Flash memory and 1 Mbyte of RAM with a flexible external memory interface that supports a wide range of static and dynamic memories.
  • High-Speed Interfaces: Includes USB OTG HS/FS, Ethernet, and multiple SPI/I2C/UART interfaces.
  • Rich Analog Peripherals: Features analog peripherals including ADCs, DACs, and ultra-fast comparators.
  • Advanced Graphics Support: Chrom-ART Acceleratorâ„¢ for enhanced graphic content creation and an LCD-TFT controller for driving external screens.
  • Security: Offers hardware security features such as a random number generator, CRC calculation unit, and a cryptographic acceleration cell.
  • Power Efficiency: Implements various power-saving modes to ensure energy efficiency for battery-operated or power-conscious applications.
  • Package: Available in a 100-pin LQFP package that facilitates easy integration into a wide range of hardware designs.
  • Development Support: Supported by a comprehensive set of software tools, including STM32Cube with HAL and LL APIs, as well as a wide ecosystem of development boards and software examples.

The STM32H743VIT6TR is also characterized by its robustness and reliability, with features designed to protect against the effects of harsh operating conditions. Its temperature range, voltage supply variations, and electromagnetic compatibility (EMC) make it suitable for demanding environments.

Whether you're designing a high-speed interface, a complex user interface, or a real-time control application, the STM32H743VIT6TR provides a scalable, flexible, and cost-effective solution that does not compromise on performance.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $28.7989
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Lowest to $1.5128
Cypress Semiconductor Corp
IC MCU 16BIT 64KB MROM 120QFP
Lowest to $0.8507
Silicon Labs
IC MCU 32BIT 256KB FLASH 92LGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 92-LGA (7x7)
Need more? Email Us
Texas Instruments
IC MCU 32BIT 256KB FLASH 128LQFP / High-Performance Static CMOS Digital Signal Processor
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 32KB FLASH 64LQFP / MCU 8-bit H8/300L CISC 32KB ROM 2.5V/3.3V 64-Pin LFQFP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6316 $66.5264
7+ $15.5790 $109.0530
10+ $15.0527 $150.5270
15+ $14.0000 $210.0000
19+ $13.4737 $256.0003
24+ $12.9474 $310.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess