EN
  • EN
  • DE

STM32H7A3NGH6

Part No STM32H7A3NGH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR / ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 280MHz 1MB (1M x 8) FLASH 216-TFBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Bulk
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 280MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 166
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 1.4M x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 20x8/16b Sigma-Delta; D/A 3x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 216-TFBGA
Supplier Device Package 216-TFBGA (13x13)
Standard Package 960
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1349678-STM32H7A3NGH6
Ultra Librarian 3D Model Ultra Librarian STM32H7A3NGH6 CAD Model

Description

The STM32H7A3NGH6 is a high-performance microcontroller from STMicroelectronics, designed to meet the needs of demanding applications that require both high computational power and operational efficiency. This microcontroller is part of the STM32H7 series, which is renowned for its advanced architecture, rich set of peripherals, and impressive processing capabilities.

Core Features

  • Advanced ARM Cortex-M7 Core: At the heart of the STM32H7A3NGH6 lies an ARM Cortex-M7 core, capable of running up to 280 MHz, which delivers the highest performance of any ARM Cortex-M microcontroller available in the market.
  • High Memory Capacity: Equipped with up to 1 Mbyte of Flash memory and 1.4 Mbytes of RAM, this microcontroller offers ample storage for complex applications and the flexibility to handle large datasets.
  • Rich Connectivity: A wide range of communication interfaces including USB OTG, CAN, Ethernet, and multiple SPI/I2C/UART ports, provide extensive connectivity options for various applications.

Enhanced Graphics and Display Features

The STM32H7A3NGH6 is optimized for applications that require sophisticated graphics and display functionalities. It supports a TFT-LCD interface and has the capability to run STMicroelectronics' Chrom-ART Accelerator™, which enhances graphic performance and reduces CPU load.

Energy Efficiency

Despite its powerful performance, the STM32H7A3NGH6 is designed with energy efficiency in mind. It features multiple power-saving modes, including a flexible voltage scaling option and a battery-saving Stop mode, ensuring extended operation in power-constrained scenarios.

Robust Security

Security is a critical aspect of modern microcontrollers, and the STM32H7A3NGH6 addresses this with hardware cryptographic acceleration, a true random number generator, and support for secure boot and secure firmware update processes.

Application Areas

This microcontroller is ideal for a range of applications, such as industrial control systems, IoT devices, medical equipment, advanced robotics, and complex user interfaces, where high computational power, graphic capabilities, and energy efficiency are paramount.

With its robust set of features and capabilities, the STM32H7A3NGH6 from STMicroelectronics represents a superior choice for designers looking to push the boundaries of microcontroller performance and efficiency.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to €19.9384
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to €10.8890
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to €17.3425
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to €4.5955
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to €9.8183

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €27.3210 €54.6421
5+ €22.4174 €112.0870
8+ €21.7167 €173.7336
10+ €21.0162 €210.1617
13+ €20.3156 €264.1033
18+ €18.2140 €327.8529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess