EN
  • EN
  • DE
  • IT

STM32H7A3VIH6

Part No STM32H7A3VIH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100TFBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 100-TFBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 280MHz
Connectivity CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 80
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 1.4M x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 16x16b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (8x8)
Base Product Number STM32
Other Names 497-STM32H7A3VIH6
Standard Package 348
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262546-STM32H7A3VIH6
Ultra Librarian 3D Model Ultra Librarian STM32H7A3VIH6 CAD Model

Description

STM32H7A3VIH6 Microcontroller

The STM32H7A3VIH6 is a state-of-the-art microcontroller from STMicroelectronics, designed to offer the perfect blend of performance, power efficiency, and advanced features for a wide range of applications. This microcontroller is part of the STM32H7 series, which is renowned for its high-performance ARM Cortex-M7 core.

Key Features:

  • Core: ARM Cortex-M7 processor with double-precision floating-point unit (FPU), running at up to 280 MHz. The core also supports DSP instructions and a memory protection unit (MPU) that enhances application security.
  • Memory: Equipped with a generous 1 Mbyte of RAM and 2 Mbytes of Flash memory, the STM32H7A3VIH6 provides ample storage for complex applications.
  • Graphics: Comes with a Chrom-ART Accelerator™ for enhanced graphic performance, as well as an LCD-TFT controller, making it ideal for user interfaces with high-quality visuals.
  • Connectivity: Offers a range of connectivity options including USB OTG HS, Ethernet, CAN, and multiple serial interfaces (SPI, I2C, USART).
  • Power Efficiency: Features multiple power-saving modes, including a flexible power control system that allows for efficient operation in both run and standby modes.
  • Analog: Boasts high-quality analog peripherals, such as 16-bit ADCs and 12-bit DACs, to handle complex analog signals with precision.
  • Security: Enhanced security features with a hardware random number generator, cryptographic acceleration, and secure boot for the protection of your applications.
  • Packages: Available in various package options, including the advanced UFBGA169 package, which is suitable for space-constrained applications.

Applications:

The STM32H7A3VIH6 is an ideal choice for demanding applications that require a high-performance MCU. It is well-suited for industrial control systems, IoT devices, consumer electronics, complex medical devices, and automotive applications. Its robust feature set is designed to meet the needs of developers looking for high processing power, advanced graphics capabilities, and secure, reliable operation in their products.

With its advanced architecture, the STM32H7A3VIH6 from STMicroelectronics sets a new standard for high-performance microcontrollers, enabling innovative designs and next-generation applications.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8346 $63.3384
8+ $12.9925 $103.9400
12+ $12.5865 $151.0380
17+ $12.1805 $207.0685
22+ $11.7745 $259.0390
29+ $10.5564 $306.1356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess