EN
  • EN
  • DE
  • IT

STM32H7A3VIH6Q

Part No STM32H7A3VIH6Q
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100TFBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 100-TFBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 280MHz
Connectivity CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 80
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 1.4M x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 16x16b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (8x8)
Base Product Number STM32
Other Names 497-STM32H7A3VIH6Q
Standard Package 348
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262547-STM32H7A3VIH6Q
Ultra Librarian 3D Model Ultra Librarian STM32H7A3VIH6Q CAD Model

Description

STM32H7A3VIH6Q Microcontroller Overview

The STM32H7A3VIH6Q from STMicroelectronics is a state-of-the-art microcontroller designed for high-performance applications. This powerful MCU is part of the STM32H7 series, which is known for its high processing capabilities, energy efficiency, and rich set of peripherals. The STM32H7A3VIH6Q is ideal for a wide range of applications, including industrial control, motor drives, medical equipment, and complex IoT systems.

Key Features

  • Advanced Arm Cortex Cores: At the heart of the STM32H7A3VIH6Q is a dual-core architecture featuring an Arm Cortex-M7 core running up to 280 MHz and an Arm Cortex-M4 core running up to 240 MHz. This dual-core setup allows for efficient task separation and real-time operation.
  • High Memory Capacity: The microcontroller boasts a large internal memory, including 1.4 Mbytes of Flash memory and 1.4 Mbytes of RAM, which provides ample space for complex and memory-intensive applications.
  • Rich Connectivity: With multiple communication interfaces such as USB OTG, CAN, UART, SPI, I2C, and Ethernet, the STM32H7A3VIH6Q ensures flexible and robust connectivity options for various requirements.
  • Enhanced Graphics Support: The inclusion of a Chrom-ART Accelerator™, along with support for TFT-LCD and MIPI-DSI displays, makes this MCU an excellent choice for applications requiring advanced graphics and display capabilities.
  • Robust Security Features: Security is a top priority, and the STM32H7A3VIH6Q comes equipped with hardware-based security features such as a cryptographic acceleration cell, a random number generator, and support for secure boot and secure firmware update.
  • Energy Efficiency: Despite its high performance, the microcontroller is designed to be energy-efficient, with several power-saving modes to ensure optimal power consumption in various operating conditions.

Package and Quality

The STM32H7A3VIH6Q is available in a UFBGA (Ultra Fine Ball Grid Array) package with 240+25 balls, providing a compact footprint for space-constrained applications. It meets the industrial temperature range from -40°C to +85°C, ensuring reliable operation in harsh environments. STMicroelectronics is committed to high-quality standards, and this product is no exception, offering long-term reliability for critical applications.

Whether you're developing cutting-edge industrial systems or innovative consumer products, the STM32H7A3VIH6Q provides the performance, integration, and reliability to meet the demands of your next-generation applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5380 $52.3040
19+ $5.3645 $101.9255
29+ $5.1969 $150.7101
40+ $5.0292 $201.1680
52+ $4.8616 $252.8032
69+ $4.3587 $300.7503
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,078 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess