EN
  • EN
  • DE

STM32L011D3P6TR

Part No STM32L011D3P6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 8KB (8K x 8) FLASH 14-TSSOP
Manufacturer STMicroelectronics
Series STM32L0
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name STM32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18798-2, STM32L011D3P6TR-ND, 497-18798-1, 497-18798-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898193-STM32L011D3P6TR
Ultra Librarian 3D Model Ultra Librarian STM32L011D3P6TR CAD Model

Description

The STM32L011D3P6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed for energy-conscious applications that require both performance and efficiency. This MCU is part of the ultra-low-power STM32L0 series, which is renowned for its exceptional power-saving capabilities without compromising on the performance that modern applications demand.

Key Features

  • Core: ARM Cortex-M0+ core running at up to 32 MHz.
  • Memory: 8 KB of Flash memory and 2 KB of RAM, providing ample space for application code and data storage.
  • Energy Efficiency: Outstanding power efficiency with multiple power-saving modes including low power run, sleep, and stop modes.
  • Supply Voltage: Wide-range supply voltage from 1.65V to 3.6V, accommodating various power sources and conditions.
  • I/Os: Up to 14 I/O ports, each with a 5V tolerant capability, ensuring compatibility with a broad range of peripherals.
  • Communication Interfaces: Integrated peripherals including USART, SPI, and I2C interfaces for flexible communication options.
  • Timers: Multiple timers, including a 16-bit timer, a watchdog timer, and a SysTick timer for time-sensitive tasks.
  • Analog: Built-in analog peripherals, such as an ADC with up to 12-bit resolution, and a DAC for analog signal processing.
  • Package: Available in a space-saving TSSOP-20 package, ideal for compact designs.
  • Temperature Range: Operating temperature range from -40°C to 85°C, suitable for harsh environments.

Applications

The STM32L011D3P6TR is versatile enough to fit a wide array of applications, particularly those where power efficiency is paramount. It is commonly used in:

  • Wearable devices
  • Energy management systems
  • Industrial sensors and controls
  • Medical devices
  • IoT devices

STMicroelectronics provides comprehensive development support for the STM32L011D3P6TR with its software libraries, development kits, and the STM32Cube ecosystem, enabling rapid development and deployment of applications across various industries.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1002 $50.4048
59+ $1.7233 $101.6747
90+ $1.6694 $150.2460
124+ $1.6156 $200.3344
161+ $1.5617 $251.4337
215+ $1.4002 $301.0430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess