STM32L072RBT6 Microcontroller - STMicroelectronics
The STM32L072RBT6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which is a part of the ultra-low-power STM32L0 series. This MCU is designed to deliver an optimal balance between performance, power consumption, and cost, making it an ideal choice for a wide range of applications, particularly those that require efficient power management and longevity on a battery.
Key Features:
- Core: ARM® Cortex®-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz.
- Memory: Comes with 64 KB of Flash memory and 20 KB of SRAM, providing ample space for complex applications.
- Energy Efficiency: Ultra-low-power consumption with multiple modes including low-power run, sleep, and stop modes. It also features an ultra-low-power comparator and real-time clock.
- Digital & Analog Peripherals: Offers a range of peripherals including USART, I2C, SPI, ADC, DAC, timers, and more.
- I/O Ports: Up to 51 GPIOs with a comprehensive set of power-saving modes for peripheral events.
- Package: Available in a 64-pin LQFP package, which allows for a compact footprint on PCB designs.
- Temperature Range: Operates within an industrial temperature range from -40°C to 85°C.
Applications:
The versatility of the STM32L072RBT6 makes it suitable for a broad array of applications, including but not limited to:
- Industrial sensors and controls
- Consumer electronics
- Energy management systems
- Medical devices
- Internet of Things (IoT) devices
Development Support:
STMicroelectronics provides comprehensive development support for the STM32L072RBT6 with software libraries, development kits, and the STM32Cube ecosystem. This support helps to reduce development time and cost while enabling developers to bring their products to market more quickly.
With its rich set of features and ultra-low-power operation, the STM32L072RBT6 is a powerful MCU that offers an excellent solution for designers looking to optimize their system's power consumption without sacrificing performance.