EN
  • EN
  • DE

STM32L073RZH6

Part No STM32L073RZH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 192KB FLASH 64UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 192KB (192K x 8) FLASH 64-UFBGA (5x5)
Manufacturer STMicroelectronics
Series STM32L0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 50
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 15x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-UFBGA
Case / Package 64-UFBGA (5x5)
Family Name STM32L073
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 3840
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898214-STM32L073RZH6
Ultra Librarian 3D Model Ultra Librarian STM32L073RZH6 CAD Model

Description

STM32L073RZH6 Microcontroller

The STM32L073RZH6 is a cutting-edge microcontroller product from STMicroelectronics that targets energy-conscious and performance-demanding applications. This device is part of the STM32L0 series, which is renowned for its ultra-low-power features and high functionality within the STM32 family.

At the heart of the STM32L073RZH6 is a 32-bit ARM Cortex-M0+ core, which operates at a frequency of up to 32 MHz. This core provides a balanced approach to power consumption and processing capability, making it an ideal choice for a wide range of applications, including industrial control, consumer electronics, Internet of Things (IoT) devices, and energy management systems.

This microcontroller comes with a rich set of peripherals and features to facilitate development and enhance product performance:

  • Memory: It includes 192 KB of Flash memory and 20 KB of RAM, offering ample space for complex applications and the flexibility to manage multiple tasks.
  • Energy Efficiency: The device features several power-saving modes, such as low-power run, sleep, and stop modes, which help to minimize the power consumption in various states of operation.
  • Digital & Analog Peripherals: A comprehensive set of peripherals, including multiple timers, I2C, SPI, USART interfaces, and a 12-bit ADC with 16 channels, allows for interfacing with a broad range of sensors and external components.
  • USB 2.0 Full-Speed Interface: With a built-in USB 2.0 full-speed interface, the STM32L073RZH6 can easily communicate with computers and other USB host devices.
  • Security: The microcontroller includes hardware-based security features such as a True Random Number Generator (TRNG) and CRC calculation unit to ensure data integrity and secure operations.

Furthermore, the STM32L073RZH6 is packaged in a 64-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while still offering enough I/O pins for complex tasks.

Developers can also leverage STMicroelectronics' comprehensive software HAL library and the STM32Cube ecosystem for faster development and prototyping. With its robust feature set and ultra-low-power operation, the STM32L073RZH6 is an exceptional choice for designers looking to create efficient, reliable, and cost-effective solutions.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess