EN
  • EN
  • DE

STM32L151CBU6A

Part No STM32L151CBU6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 48UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)
Manufacturer STMicroelectronics
Series STM32L1
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-UFQFN Exposed Pad
Case / Package 48-UFQFPN (7x7)
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17517, STM32L151CBU6A-ND
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898216-STM32L151CBU6A
Ultra Librarian 3D Model Ultra Librarian STM32L151CBU6A CAD Model

Description

STM32L151CBU6A - Ultra-low-power ARM Cortex-M3 MCU

The STM32L151CBU6A is part of the ultra-low-power microcontrollers series from STMicroelectronics. This device features a 32-bit ARM Cortex-M3 processor and is designed for energy-conscious applications, balancing performance with power efficiency. It operates at a frequency of up to 32 MHz and includes a variety of power-saving modes to ensure optimal energy management for battery-operated or power-sensitive devices.

Key Features

  • Core: ARM Cortex-M3, 32-bit RISC architecture operating at a 32 MHz maximum frequency.
  • Memory: 128 Kbytes of Flash memory and 16 Kbytes of RAM, supporting a wide range of applications.
  • Ultra-low-power mode: Multiple power modes including low-power run, sleep, low-power sleep, and standby modes for efficient power management.
  • Energy-efficient: Typical power consumption as low as 9 µA/MHz in low power run mode.
  • Digital & Analog Peripherals: Includes USART, SPI, I2C, timers, ADC, and DAC for versatile connectivity and control options.
  • Package: UFBGA64 packaging for a compact footprint, ideal for space-constrained applications.
  • Temperature Range: Operates over a wide temperature range from -40°C to 85°C, suitable for harsh environments.
  • Development Support: Comprehensive development ecosystem with software libraries, development kits, and support from STMicroelectronics.

Applications

The STM32L151CBU6A is a versatile MCU that fits a wide range of applications, particularly those that require efficient power management without sacrificing performance. It is ideal for use in:

  • Medical devices
  • Industrial control systems
  • Energy management systems
  • Sensor hubs
  • Portable consumer electronics

With its advanced architecture and rich set of features, the STM32L151CBU6A by STMicroelectronics provides a reliable and efficient solution for designers looking to create innovative, energy-conscious products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1351 $55.2159
20+ $5.0339 $100.6780
31+ $4.8766 $151.1746
43+ $4.7193 $202.9299
55+ $4.5620 $250.9100
74+ $4.0901 $302.6674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,990 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess