EN
  • EN
  • DE

STM32L151RBT6ATR

Part No STM32L151RBT6ATR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L1
Package Tape & Reel
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, Cap Sense, DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 20x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32L151
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-19372-6,497-19372-2,STM32L151RBT6ATR-ND,497-19372-1
Standard Package 1,000
Win Source Part Number 974675-STM32L151RBT6ATR
Ultra Librarian 3D Model Ultra Librarian STM32L151RBT6ATR CAD Model

Description

STM32L151RBT6ATR Microcontroller by STMicroelectronics

The STM32L151RBT6ATR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that is part of the STM32 L1 series, designed to deliver a perfect blend of energy efficiency and performance. This MCU is based on the high-performance ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 32 MHz. The STM32L151RBT6ATR is equipped with a memory protection unit (MPU), which enhances the application's security by adding layers of protection against unauthorized code execution or data access.

With 128 KB of flash memory and 16 KB of RAM, this microcontroller offers ample space for complex application code and data storage. Its robust set of peripherals, including USARTs, SPIs, I2C interfaces, and a USB 2.0 full-speed interface, make it highly versatile for a wide range of applications, from industrial controls to consumer electronics.

The STM32L151RBT6ATR also boasts several analog features such as 12-bit ADCs, DACs, and ultra-low-power comparators, which are essential for applications requiring precise analog signal management and conversion. Its capacitive touch sensing capability allows for the creation of sophisticated user interfaces with touch-sensitive controls.

One of the key advantages of this MCU is its ultra-low-power consumption, with several power-saving modes, such as a low-power run mode and multiple stop modes, which are crucial for battery-operated devices. It also includes an ultra-low-power RTC with calendar and alarm features, allowing for time-sensitive operations while minimizing power usage.

The device's temperature range, from -40°C to +85°C, ensures reliable operation in extreme environments, making it suitable for outdoor and industrial applications. The STM32L151RBT6ATR comes in a 64-pin LQFP package, providing a compact footprint for space-constrained applications.

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, including software libraries, development boards, and debugging tools, to accelerate the design and deployment of applications based on the STM32L151RBT6ATR microcontroller.

In summary, the STM32L151RBT6ATR from STMicroelectronics is a powerful and energy-efficient MCU that is ideal for a wide range of applications that require low power consumption without sacrificing performance, making it a go-to choice for engineers and designers in various industries.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2535 $57.7745
15+ $6.7721 $101.5815
23+ $6.5605 $150.8915
32+ $6.3489 $203.1648
41+ $6.1372 $251.6252
55+ $5.5024 $302.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,830 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess