EN
  • EN
  • DE
  • IT

STM32L151UCY7TR

Part No STM32L151UCY7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 63WLCSP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 63-WLCSP (3.23x4.16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L1
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, Cap Sense, DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 21x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 63-UFBGA, WLCSP
Supplier Device Package 63-WLCSP (3.23x4.16)
Base Product Number STM32L151
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262341-STM32L151UCY7TR
Ultra Librarian 3D Model Ultra Librarian STM32L151UCY7TR CAD Model

Description

The STM32L151UCY7TR is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This device is part of the STM32L1 series, which is designed to deliver exceptional performance while maintaining low power consumption. The STM32L151UCY7TR is tailored for a wide range of applications that require energy efficiency, such as portable devices, application control, and sensing applications.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 32 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: Equipped with 256 KB of Flash memory and 32 KB of RAM, this MCU offers sufficient storage for complex applications and ample working memory for real-time data processing.
  • Energy Efficiency: With its ultra-low-power design, the STM32L151UCY7TR offers multiple power-saving modes, including a low-power run mode, sleep mode, and a stop mode that reduces power consumption to a mere 0.27 µA with full RAM retention.
  • Rich Peripherals: Features a broad set of peripherals including USART, SPI, I2C interfaces, as well as multiple 16-bit timers, a 24-bit system timer, and an RTC that ensures accurate timekeeping even when the main processor is turned off.
  • Analog Features: Comes with a 12-bit ADC with up to 21 channels, allowing for precise analog signal acquisition and conversion, as well as two DACs for analog output capabilities.
  • Package: Available in a UFQFPN package with 63 pins, offering a compact footprint for space-constrained applications.

Applications

The STM32L151UCY7TR is a versatile MCU that can be used in a variety of applications. Its low-power characteristics make it ideal for battery-operated devices such as medical monitors, utility meters, fitness accessories, and handheld terminals. Additionally, its rich set of features and peripherals supports complex tasks in industrial control systems, home automation, and sensor nodes in IoT (Internet of Things) deployments.

Conclusion

STMicroelectronics' STM32L151UCY7TR MCU is a powerful, ultra-low-power microcontroller that brings efficiency and versatility to the forefront of embedded design. Whether you are developing for consumer electronics, industrial applications, or IoT solutions, this MCU provides the necessary performance and features to meet the demands of modern, power-sensitive applications.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess