EN
  • EN
  • DE
  • IT

STM32L151VBT6A

Part No STM32L151VBT6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L1
Package Tray
Number of I/O 83
Family Name STM32L151
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17528, STM32L151VBT6A-ND
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847551-STM32L151VBT6A
Ultra Librarian 3D Model Ultra Librarian STM32L151VBT6A CAD Model

Description

Overview of STM32L151VBT6A

The STM32L151VBT6A is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed for energy-conscious applications. This product is part of the STM32L series, which is renowned for its ultra-low-power consumption, making it an ideal choice for portable and power-sensitive devices across various industries. The STM32L151VBT6A excels in applications where battery life is paramount, such as medical devices, industrial sensors, and energy-efficient consumer electronics.

Key Features

  • Core: ARM Cortex-M3 processor, providing a perfect balance between power efficiency and performance, with a maximum frequency of 32 MHz.
  • Memory: Equipped with 128 Kbytes of Flash memory and 16 Kbytes of RAM, this MCU can handle complex tasks and data-intensive operations.
  • Energy Efficiency: Features multiple low-power modes, including sleep, stop, and standby, to ensure minimal power consumption during idle periods.
  • Connectivity: Offers a range of peripherals for enhanced connectivity, such as USART, SPI, I2C, and USB 2.0 Full Speed interface, catering to the needs of various communication protocols.
  • Analog Features: Comes with 12-bit ADCs, DACs, and ultra-stable internal voltage references, providing precise analog signal management.
  • Package: Available in an LQFP100 package, which provides a compact footprint while still offering ample pin count for interfacing with other components.

Applications

The STM32L151VBT6A is versatile and can be utilized in a range of applications, including:

  • Smart agriculture systems
  • Wearable health monitors
  • Energy management systems
  • Industrial automation and control
  • Smart meters and IoT devices

Development Support

STMicroelectronics provides comprehensive development support for the STM32L151VBT6A with its STM32Cube ecosystem, which includes software libraries, the HAL (Hardware Abstraction Layer), and various software examples. Additionally, the extensive range of development boards and kits allows for rapid prototyping and development, ensuring that engineers can bring their products to market quickly and efficiently.

In summary, the STM32L151VBT6A from STMicroelectronics is a powerful and efficient MCU that offers a wealth of features and connectivity options, all designed to enable innovative, low-power applications in today's energy-conscious world.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8262 $54.1310
12+ $8.8831 $106.5972
18+ $8.6055 $154.8990
25+ $8.3279 $208.1975
32+ $8.0503 $257.6096
42+ $7.2175 $303.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess