EN
  • EN
  • DE

STM32L152CBT6

Part No STM32L152CBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Ultra-low-power 32-bit MCU ARM-based Cortex-M3 | IC MCU 32BIT 128KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
The number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 16K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number STM32L152
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1261416-STM32L152CBT6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32L152CBT6 CAD Model

Description

STM32L152CBT6 Microcontroller

The STM32L152CBT6 is a cutting-edge microcontroller from STMicroelectronics that is part of the STM32L1 series, which is renowned for its ultra-low-power consumption and high-performance capabilities. This particular microcontroller is designed to meet the needs of energy-conscious applications while delivering the computational power required for complex tasks.

Key Features

  • Core: ARM Cortex-M3 processor, which can run at a maximum frequency of 32 MHz, ensuring a balanced combination of power efficiency and processing capability.
  • Memory: Comes with 128 Kbytes of Flash memory and 16 Kbytes of RAM, providing ample storage for application code and data.
  • Energy Efficiency: Features multiple low-power modes, including sleep, stop, and standby, to minimize energy consumption during idle periods.
  • Digital & Analog Peripherals: Equipped with a range of peripherals such as USART, SPI, I2C interfaces, and a 12-bit ADC with 1.14 MSPS, enhancing connectivity and sensor interfacing.
  • Integrated Features: Includes an LCD driver, internal RC oscillators, a temperature sensor, and a 16-channel DMA controller, which adds to the versatility of the microcontroller.
  • Package: Available in a 48-pin LQFP package, which is suitable for space-constrained applications while still providing sufficient I/O ports for extensive functionality.
  • Robust Design: Designed with hardware division and multiple protections like brown-out, POR/PDR, and programmable voltage detector, ensuring reliability in various operating conditions.

Applications

The STM32L152CBT6 is ideal for a wide range of applications, particularly those requiring low power consumption without compromising on performance. It is commonly used in:

  • Medical devices
  • Industrial control systems
  • Power management systems
  • Sensor hubs
  • Utility meters
  • Wearable devices

With its robust feature set and low-power operation, the STM32L152CBT6 from STMicroelectronics is a highly efficient and versatile microcontroller that can enhance the performance and longevity of battery-operated devices.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6461 $55.9383
7+ $15.2994 $107.0958
11+ $14.8213 $163.0343
14+ $14.3432 $200.8048
19+ $13.8651 $263.4369
25+ $12.4308 $310.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,513 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess