EN
  • EN
  • DE

STM32L431KBU6

Part No STM32L431KBU6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 32UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L4
Package Tray
Number of I/O 26
Family Name STM32L431
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18595, STM32L431KBU6-ND
Quantity per package 2940
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851398-STM32L431KBU6
Ultra Librarian 3D Model Ultra Librarian STM32L431KBU6 CAD Model

Description

STM32L431KBU6 Microcontroller by STMicroelectronics

The STM32L431KBU6 is a cutting-edge microcontroller from STMicroelectronics, renowned for its exceptional energy efficiency and performance. This device is part of the STM32L4 series, which is designed to offer a perfect balance between power consumption and processing capability, making it an ideal choice for a wide range of applications, particularly those that require a sophisticated balance of energy efficiency and functionality.

At the heart of the STM32L431KBU6 lies a powerful ARM® Cortex®-M4 core with a Floating Point Unit (FPU), running at a frequency of up to 80 MHz. The core's architecture is optimized for efficient execution of control algorithms, ensuring rapid response times and support for complex computations. The inclusion of an FPU allows for better handling of computations involving floating-point arithmetic, which is crucial for applications such as digital signal processing and advanced control systems.

This microcontroller boasts a rich set of peripherals, including multiple I2C, SPI, and USART interfaces, which facilitate easy communication with other devices and sensors. The STM32L431KBU6 also features a range of analog components, such as 12-bit ADCs, DACs, and ultra-low-power comparators, enabling precise measurement and control of analog signals in power-sensitive applications.

With its 128 Kbytes of Flash memory and 64 Kbytes of SRAM, the STM32L431KBU6 provides ample storage for complex applications and software stacks. Additionally, it supports multiple power-saving modes, which are critical for battery-operated devices, ensuring that power consumption is minimized during idle periods without sacrificing responsiveness or performance.

Security is also a key concern addressed by the STM32L431KBU6. It includes features such as a hardware random number generator and memory protection units that provide a foundation for secure applications, protecting against unauthorized access and ensuring data integrity.

Designed with the developer in mind, STMicroelectronics provides comprehensive development tools and software libraries, making it easier to harness the full potential of the STM32L431KBU6. Whether it's for industrial controls, consumer electronics, or IoT devices, this microcontroller is a versatile and powerful solution that can meet the demands of your next innovative project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2767 $51.3204
25+ $4.0061 $100.1525
39+ $3.8707 $150.9573
56+ $3.6000 $201.6000
73+ $3.4647 $252.9231
91+ $3.3294 $302.9754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,072 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess