EN
  • EN
  • DE

STM32L471RGT6

Part No STM32L471RGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L4
Package Tray
Number of I/O 51
Family Name STM32L471
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852049-STM32L471RGT6
Ultra Librarian 3D Model Ultra Librarian STM32L471RGT6 CAD Model

Description

STM32L471RGT6 Microcontroller

The STM32L471RGT6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed for power-conscious applications requiring a blend of performance, energy efficiency, and feature integration. This product is part of the STM32L4 series, which is renowned for its ultra-low-power characteristics and is built on an ARM Cortex-M4 core.

Key Features:

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU), operating at a frequency of up to 80 MHz.
  • Memory: Equipped with 1 Mbyte of Flash memory and 128 Kbytes of SRAM, providing ample space for complex applications and data storage.
  • Energy Efficiency: The MCU features several power-saving modes, including sleep, stop, and standby, to ensure minimal power consumption during idle or low-activity periods.
  • Digital and Analog Peripherals: Includes multiple I/Os, communication interfaces (I2C, SPI, USART), and analog peripherals like ADCs and DACs, offering versatility for a wide range of application requirements.
  • Security: Comes with hardware-based security features such as a True Random Number Generator (TRNG) and a set of cryptographic accelerators to support secure data transactions.

Advantages:

The STM32L471RGT6 is optimized for performance and energy efficiency, making it an ideal choice for battery-operated devices, industrial control systems, and IoT applications. Its rich set of peripherals and interfaces allows designers to implement complex communication protocols and sensor interfaces without the need for additional components. The MCU's robust security features ensure that applications can be made secure against tampering and unauthorized access, which is crucial for today's connected devices.

Applications:

Thanks to its versatile feature set and ultra-low-power consumption, the STM32L471RGT6 is well-suited for a wide array of applications, including:

  • Wearable devices
  • Smart home and building automation
  • Industrial sensors and controls
  • Medical devices
  • Energy management systems
  • Agricultural and environmental monitoring systems

Overall, the STM32L471RGT6 from STMicroelectronics is a powerful and efficient solution that offers a perfect blend of performance, power efficiency, and security, tailored for sophisticated applications where these attributes are paramount.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,444 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess