EN
  • EN
  • DE

STM32L486QGI6

Part No STM32L486QGI6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 132UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L4
Package Tray
Number of I/O 109
Family Name STM32L486
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 497-17543, STM32L486QGI6-ND
Quantity per package 2496
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851232-STM32L486QGI6
Ultra Librarian 3D Model Ultra Librarian STM32L486QGI6 CAD Model

Description

STM32L486QGI6 Microcontroller - STMicroelectronics

The STM32L486QGI6 is a cutting-edge microcontroller from STMicroelectronics, designed to offer an optimal balance between performance, power efficiency, and integration. It is part of the STM32L4 series, which is renowned for its ultra-low-power consumption, making it an ideal choice for battery-operated applications and energy-saving innovations.

This microcontroller is built on an Arm® Cortex®-M4 core with a Floating Point Unit (FPU), which operates at a frequency of up to 80 MHz. The STM32L486QGI6 boasts a high-performance architecture that is optimized for a wide range of applications, from medical devices to industrial automation systems.

With a memory configuration of up to 1 Mbyte of Flash memory and 128 Kbytes of SRAM, this microcontroller provides ample space for complex applications and software stacks. It also includes several advanced peripherals, such as:

  • 12-bit analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Low-power UARTs, SPI, I2C
  • USB OTG full-speed with on-chip PHY
  • Multiple timers and watchdogs

Security is a key aspect of modern microcontrollers, and the STM32L486QGI6 addresses this with features like hardware-based AES encryption and a True Random Number Generator (TRNG) for cryptographic operations. Additionally, it provides a Memory Protection Unit (MPU) which enhances the safety of the application by preventing unauthorized access to memory.

The integration of a Direct Memory Access (DMA) controller simplifies data transfers and reduces CPU load, thereby enhancing system performance. Furthermore, the STM32L486QGI6 supports a range of low-power modes, which are crucial for extending battery life in portable devices. These modes include Stop 2, Standby, and Shutdown modes, with various wakeup options to ensure responsive operation.

For developers, STMicroelectronics offers comprehensive development tools and software libraries, including the STM32Cube ecosystem, which simplifies the programming and configuration of the device. This microcontroller is available in a 144-pin UFBGA package, providing a compact footprint for space-constrained applications.

Overall, the STM32L486QGI6 from STMicroelectronics is a powerful and versatile microcontroller that is well-suited for a multitude of energy-sensitive applications that require high performance, robust security features, and extensive peripheral integration.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2065 $61.0325
10+ $10.0156 $100.1560
16+ $9.7026 $155.2416
22+ $9.3896 $206.5712
28+ $9.0767 $254.1476
37+ $8.1377 $301.0949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess