EN
  • EN
  • DE

STM32L4A6QGI6

Part No STM32L4A6QGI6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 132UFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 132-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 110
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 19x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 132-UFBGA
Supplier Device Package 132-UFBGA (7x7)
Base Product Number STM32L4A6
Other Names STM32L4A6QGI6,497-17729
Standard Package 2,496
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262243-STM32L4A6QGI6
Ultra Librarian 3D Model Ultra Librarian STM32L4A6QGI6 CAD Model

Description

STM32L4A6QGI6 Microcontroller Overview

The STM32L4A6QGI6 is a high-performance microcontroller from STMicroelectronics that is part of the STM32L4 series renowned for its energy efficiency and performance. This microcontroller is based on the Arm® Cortex®-M4 core with a Floating Point Unit (FPU) and operates at a frequency of up to 80 MHz. The STM32L4A6QGI6 offers a perfect blend of power efficiency, performance, and feature integration, making it ideal for a wide range of applications, from medical devices to industrial control systems.

Key Features:

  • Core: ARM® Cortex®-M4 32-bit CPU with FPU, adaptive real-time accelerator (ART Accelerator™) allowing 0-wait state execution from Flash memory, frequency up to 80 MHz, MPU, 100DMIPS and DSP instructions.
  • Memory: 1 MB of Flash memory and 320 KB of SRAM with an additional 64 KB of Data storage (Dual bank) which enables smooth operation and sufficient space for complex applications.
  • Rich Connectivity: Offers several advanced connectivity options including USB OTG, SPI, I2C, USARTs, SAI, CAN, and digital interfaces for smart integration with peripherals.
  • Power Efficiency: Designed for energy-conscious applications, it features multiple power-saving modes including a low-power run mode, sleep mode, and a shutdown mode with retention.
  • Advanced Peripherals: Comes equipped with multiple timers, a 12-bit ADC, comparators, operational amplifiers, and a True Random Number Generator (TRNG) for enhanced functionality.
  • Graphics Support: Includes a Chrom-ART Accelerator™ for efficient 2D graphic acceleration, which greatly enhances user interface experiences.
  • Security: Features a range of security capabilities such as a hardware cryptographic accelerator, secure boot, and secure firmware update to ensure the protection of sensitive data and secure operations.
  • Package: Supplied in a 144-pin UFBGA package that allows for a compact design footprint.

Applications:

The STM32L4A6QGI6 microcontroller is versatile and can be used across a diverse set of applications including:

  • Wearable Devices
  • Industrial Control Systems
  • Internet of Things (IoT)
  • Medical Equipment
  • Smart Home Automation
  • Energy Management
  • Consumer Electronics

With its robust architecture, extensive feature set, and power efficiency, the STM32L4A6QGI6 is an excellent choice for designers looking to push the boundaries of what's possible with modern microcontroller technology.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8568 $59.4272
9+ $12.1902 $109.7118
13+ $11.8092 $153.5196
18+ $11.4283 $205.7094
23+ $11.0473 $254.0879
31+ $9.9045 $307.0395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,555 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess