EN
  • EN
  • DE

STM32L4R9ZGJ6

Part No STM32L4R9ZGJ6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-UFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4R
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 112
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 640K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-UFBGA
Supplier Device Package 144-UFBGA (10x10)
Base Product Number STM32L4R9
Other Names 497-19206,STM32L4R9ZGJ6
Standard Package 168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262151-STM32L4R9ZGJ6
Ultra Librarian 3D Model Ultra Librarian STM32L4R9ZGJ6 CAD Model

Description

STM32L4R9ZGJ6 Microcontroller by STMicroelectronics

The STM32L4R9ZGJ6 is a cutting-edge microcontroller from the renowned STM32 family, produced by STMicroelectronics. This high-performance MCU is designed to deliver a perfect balance between power efficiency and processing capability, making it an ideal choice for a wide range of applications, including industrial controls, consumer electronics, IoT devices, and medical equipment.

At the heart of the STM32L4R9ZGJ6 lies an Arm® Cortex®-M4 core with a floating-point unit (FPU), running at a frequency of up to 120 MHz. The advanced core architecture is supplemented with STMicroelectronics' proprietary ART Accelerator™, which allows the microcontroller to achieve an outstanding performance of up to 409 DMIPS (Dhrystone MIPS) in the industry-standard benchmarks.

The microcontroller comes with a generous 2MB of Flash memory and 640KB of RAM, providing ample space for complex applications and the flexibility to handle large datasets. Moreover, the STM32L4R9ZGJ6 features a range of peripherals that enhance its connectivity and data handling capabilities. These include multiple I/O ports, USART, SPI, I2C interfaces, as well as USB OTG full-speed and CAN interfaces.

For graphical user interfaces, the STM32L4R9ZGJ6 is equipped with a Chrom-ART Accelerator™, which significantly improves the efficiency of graphic operations and reduces CPU load. Additionally, the microcontroller supports a TFT-LCD controller, enabling developers to create rich and vibrant visual applications.

Energy efficiency is a hallmark of the STM32L4R9ZGJ6, featuring multiple power-saving modes, including a low-power run mode and a shutdown mode. These features, combined with the dynamic voltage scaling option, ensure that the microcontroller can operate in energy-critical scenarios without sacrificing performance.

Security is also a priority for the STM32L4R9ZGJ6, which comes with hardware-based cryptographic acceleration, a true random number generator, and support for secure boot and secure firmware update processes. This ensures that applications built on this microcontroller can provide robust protection against unauthorized access and tampering.

The STM32L4R9ZGJ6 is supported by a comprehensive development ecosystem, including the STM32Cube software suite, which provides a set of tools, libraries, and examples to expedite the development process. With its impressive mix of performance, memory, and security features, the STM32L4R9ZGJ6 is a versatile and powerful microcontroller that can meet the demands of even the most challenging embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.6402 $51.2804
5+ $21.0381 $105.1905
8+ $20.3807 $163.0456
11+ $19.7233 $216.9563
14+ $19.0658 $266.9212
18+ $17.0935 $307.6830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess