EN
  • EN
  • DE

STM32P100R8SOETR

Part No STM32P100R8SOETR
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708557-STM32P100R8SOETR
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32P100R8SOETR CAD Model

Description

The STM32P100R8SOETR is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of the STM32P1 series, designed for a wide range of applications. This MCU is based on the advanced Arm® Cortex®-M0+ processor and operates at a frequency of up to 64 MHz. With its robust design and state-of-the-art technology, it is suitable for use in industrial, consumer, and general-purpose applications.

This device comes in a small-outline package (SO) and is equipped with an extensive set of integrated features. It has a 64Kbyte Flash memory, 8Kbytes of RAM, and numerous I/O ports that allow for versatile connectivity options. The STM32P100R8SOETR also features a range of peripherals, including multiple timers, communication interfaces such as I2C, USART, and SPI, as well as analog peripherals like ADCs and DACs.

The MCU's power efficiency is one of its key attributes, with several power-saving modes that enable the design of energy-efficient applications. Its low-power design does not compromise performance, ensuring that applications can run effectively while minimizing power consumption. The STM32P100R8SOETR also supports a wide voltage range, which is essential for battery-powered and variable power supply applications.

For developers, STMicroelectronics provides comprehensive development tools and software libraries that facilitate the programming and deployment of applications on the STM32P100R8SOETR. The MCU is supported by the STM32Cube ecosystem, which includes the HAL (Hardware Abstraction Layer), middleware, and example projects to jump-start development.

In summary, the STM32P100R8SOETR is a versatile and powerful microcontroller that offers a balance of performance, power efficiency, and integration. Its extensive set of features and support for a wide range of development tools make it an excellent choice for designers looking to create sophisticated and reliable applications in a variety of market segments.

You May Also Be Interested in

STMicroelectronics
Lowest to $5.1234
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.6924
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $2.0181
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess