EN
  • EN
  • DE

STM6710FWB6F

Part No STM6710FWB6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description MPU SUPERVISOR TRI/QUAD SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.67V, 2.32V, 3.08V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 031344-STM6710FWB6F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6710FWB6F CAD Model

Description

Product Overview: STM6710FWB6F from STMicroelectronics

The STM6710FWB6F is a state-of-the-art microprocessor supervisor designed to monitor power supply and system health, ensuring reliable operation of electronic systems. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this device is a perfect fit for applications requiring precise voltage monitoring and system protection.

Key Features

  • Voltage Monitoring: The STM6710FWB6F provides precise monitoring of up to four supply voltages, making it an excellent choice for complex systems with multiple power rails.
  • Programmable Reset Thresholds: Users can program the reset thresholds for each monitored voltage, allowing customization for specific system requirements and ensuring flexibility across different applications.
  • Manual Reset Capability: A manual reset input allows for system resets to be initiated by external events or user interaction, offering additional control over system behavior.
  • Low Power Consumption: With its low power consumption, the STM6710FWB6F is ideal for battery-operated devices, contributing to extended battery life and reduced energy costs.
  • Multiple Output Options: The device features both active-low and active-high reset outputs, providing versatility in interfacing with various types of system logic.
  • Watchdog Timer: An integrated watchdog timer enhances system reliability by resetting the microprocessor in the event of software anomalies or malfunctions.

Applications

The STM6710FWB6F is suitable for a broad range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Portable and Battery-Powered Devices
  • Telecommunications Equipment

Technical Specifications

The device comes in a compact TSSOP-8 package, which is ideal for space-constrained applications. It operates over a wide temperature range, making it suitable for industrial environments. The STM6710FWB6F is also RoHS compliant and adheres to the rigorous standards set by STMicroelectronics for quality and performance.

With its robust feature set and versatility, the STM6710FWB6F is a reliable solution for system monitoring and protection, ensuring the smooth operation of electronic systems across various industries.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4617 $51.6957
50+ $2.0199 $100.9950
77+ $1.9568 $150.6736
106+ $1.8936 $200.7216
137+ $1.8305 $250.7785
183+ $1.6412 $300.3396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess