EN
  • EN
  • DE

STM811JW16F

Part No STM811JW16F
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708628-STM811JW16F
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM811JW16F CAD Model

Description

The STM811JW16F is a state-of-the-art microcontroller unit (MCU) brought to you by STMicroelectronics, a global leader in semiconductor solutions. This high-performance MCU is part of the STM8 family, which is renowned for its robust architecture, rich features, and cost-effectiveness. The STM811JW16F is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, automotive subsystems, and beyond.

Key Features

  • Core: The STM811JW16F is built around a high-performance 8-bit STM8 core, running at up to 16 MHz clock speed, providing the perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 16 KB of Flash program memory, which is highly reliable and offers the flexibility for complex program code and data storage. Additionally, the device includes 1 KB of RAM and 128 bytes of EEPROM for non-volatile data storage.
  • I/O Ports: With up to 28 GPIO (general-purpose input/output) pins, the STM811JW16F offers ample connectivity options for peripheral devices and sensors, supporting a wide range of digital and analog applications.
  • Timers and Counters: Multiple timers, including a 16-bit timer and two 8-bit timers, provide advanced timing and counting capabilities, ideal for precision control tasks.
  • ADC: An integrated 10-bit analog-to-digital converter ensures accurate conversion of analog signals to digital data, facilitating the interfacing with analog sensors and inputs.
  • Communication Interfaces: The MCU supports I²C, SPI, and UART serial communication protocols, allowing for easy integration into various communication networks and simplifying connectivity with other devices.
  • Operating Voltage: The device operates within a range of 2.95V to 5.5V, making it suitable for various power supply conditions and ensuring compatibility with both 3.3V and 5V logic levels.
  • Temperature Range: Its industrial-grade design enables operation over a wide temperature range, from -40°C to 85°C, ensuring reliability and performance under extreme conditions.

Applications

The versatility of the STM811JW16F makes it an ideal choice for a plethora of applications, including but not limited to home appliances, office machines, personal electronics, lighting systems, and automotive components. Its robust feature set ensures that designers can leverage this MCU for innovative and efficient solutions across various industries.

Conclusion

In conclusion, the STM811JW16F from STMicroelectronics is a powerful and versatile MCU that embodies a perfect synergy of performance, power efficiency, and feature-rich capabilities. It is a prime choice for engineers and developers looking to create sophisticated and reliable products in a competitive market.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess