EN
  • EN
  • DE

STM8AF518ATA

Part No STM8AF518ATA
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708639-STM8AF518ATA
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF518ATA CAD Model

Description

STM8AF518ATA Microcontroller from STMicroelectronics

The STM8AF518ATA is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of automotive and industrial applications. It is part of the STM8A series, which is well-known for its robust design and reliable performance under stringent conditions. This MCU is built around an advanced STM8 core operating at up to 16 MHz, providing the computational power necessary for complex tasks and control systems.

The STM8AF518ATA comes with 32 KB of Flash program memory, which is ample space for storing application code. Additionally, it includes 2 KB of RAM and 1 KB of EEPROM, which is beneficial for storing non-volatile data that must be preserved across power cycles. The EEPROM also offers read-while-write (RWW) capabilities, allowing for data to be read even while the memory is being written to, ensuring smooth and uninterrupted operation of applications.

For connectivity and interfacing, the STM8AF518ATA is equipped with a rich set of peripherals. It includes multiple communication interfaces such as SPI, I2C, and UART, which are essential for serial communication with other devices and modules. This MCU also provides up to 28 general-purpose I/O pins (GPIOs), which are highly configurable and suitable for various digital input/output functions.

The device features a 10-bit analog-to-digital converter (ADC) with up to 16 channels, enabling the MCU to interface with analog sensors and convert their signals into digital values for processing. It also has advanced timers, including a 16-bit timer and two 8-bit timers, which can be used for PWM generation, timing events, and pulse measurement, providing great flexibility for various timing-related tasks.

On the safety and reliability front, the STM8AF518ATA incorporates a range of features such as dual watchdog timers, a clock security system, and low voltage detection. These features ensure that the MCU operates reliably and can handle unexpected system failures or power fluctuations.

With its extended temperature range and qualified for automotive-grade applications, the STM8AF518ATA is a perfect choice for developers looking for a durable and versatile MCU that can withstand the rigors of automotive environments. Its combination of performance, memory, and peripheral set makes it a strong contender for a multitude of applications, ranging from body control modules to sensor hubs and actuator controls.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess